L-com, Inc. Split Pwr Cord, Iec C20-Iec C13, 15A, 3 ; Connector To Connector L-Com C20-C132-15-3F

Description
SPLIT PWR CORD, IEC C20-IEC C13, 15A, 3 ; Connector to Connector:IEC 60320 C20 to 2x IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:
Description
SPLIT PWR CORD, IEC C20-IEC C13, 15A, 3 ; Connector to Connector:IEC 60320 C20 to 2x IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Split Pwr Cord, Iec C20-Iec C13, 15A, 3 ; Connector To Connector L-Com - 57AK7024 - Newark, An Avnet Company
Chicago, IL, United States
Split Pwr Cord, Iec C20-Iec C13, 15A, 3 ; Connector To Connector L-Com
57AK7024
Split Pwr Cord, Iec C20-Iec C13, 15A, 3 ; Connector To Connector L-Com 57AK7024
SPLIT PWR CORD, IEC C20-IEC C13, 15A, 3 ; Connector to Connector:IEC 60320 C20 to 2x IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:

SPLIT PWR CORD, IEC C20-IEC C13, 15A, 3 ; Connector to Connector:IEC 60320 C20 to 2x IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57AK7024
Product Name Split Pwr Cord, Iec C20-Iec C13, 15A, 3 ; Connector To Connector L-Com
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Mazda Interface 17pin to OBD2 16pin female cable - QLC16029 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details