L-com, Inc. Split Pwr Cord, Iec C20-Iec C13, 15A, 2 ; Connector To Connector L-Com C20-C132-15-2F

Description
SPLIT PWR CORD, IEC C20-IEC C13, 15A, 2 ; Connector to Connector:IEC 60320 C20 to 2x IEC 60320 C13; Cable Length - Metric:609.6mm; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:
Description
SPLIT PWR CORD, IEC C20-IEC C13, 15A, 2 ; Connector to Connector:IEC 60320 C20 to 2x IEC 60320 C13; Cable Length - Metric:609.6mm; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Split Pwr Cord, Iec C20-Iec C13, 15A, 2 ; Connector To Connector L-Com - 57AK7023 - Newark, An Avnet Company
Chicago, IL, United States
Split Pwr Cord, Iec C20-Iec C13, 15A, 2 ; Connector To Connector L-Com
57AK7023
Split Pwr Cord, Iec C20-Iec C13, 15A, 2 ; Connector To Connector L-Com 57AK7023
SPLIT PWR CORD, IEC C20-IEC C13, 15A, 2 ; Connector to Connector:IEC 60320 C20 to 2x IEC 60320 C13; Cable Length - Metric:609.6mm; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:

SPLIT PWR CORD, IEC C20-IEC C13, 15A, 2 ; Connector to Connector:IEC 60320 C20 to 2x IEC 60320 C13; Cable Length - Metric:609.6mm; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57AK7023
Product Name Split Pwr Cord, Iec C20-Iec C13, 15A, 2 ; Connector To Connector L-Com
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2300/100-300 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 9.84 ft (30 dm)
View Details
3 suppliers
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
HDMI Cables - 102577 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 100 ft (305 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 50 GHz - FC182 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details