SPLIT PWR CORD, IEC C14-IEC C13, 15A, 3 ; Connector to Connector:IEC 60320 C14 to 2x IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 57AK7020 |
| Product Name | Split Pwr Cord, Iec C14-Iec C13, 15A, 3 ; Connector To Connector L-Com |
| Cable Length | 3 ft (9.14 dm) |