L-com, Inc. Split Pwr Cord, Iec C14-Iec C13, 15A, 2 ; Connector To Connector L-Com C14-C132-15-2F

Description
SPLIT PWR CORD, IEC C14-IEC C13, 15A, 2 ; Connector to Connector:IEC 60320 C14 to 2x IEC 60320 C13; Cable Length - Metric:609.6mm; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:
Description
SPLIT PWR CORD, IEC C14-IEC C13, 15A, 2 ; Connector to Connector:IEC 60320 C14 to 2x IEC 60320 C13; Cable Length - Metric:609.6mm; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Split Pwr Cord, Iec C14-Iec C13, 15A, 2 ; Connector To Connector L-Com - 57AK7019 - Newark, An Avnet Company
Chicago, IL, United States
Split Pwr Cord, Iec C14-Iec C13, 15A, 2 ; Connector To Connector L-Com
57AK7019
Split Pwr Cord, Iec C14-Iec C13, 15A, 2 ; Connector To Connector L-Com 57AK7019
SPLIT PWR CORD, IEC C14-IEC C13, 15A, 2 ; Connector to Connector:IEC 60320 C14 to 2x IEC 60320 C13; Cable Length - Metric:609.6mm; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:

SPLIT PWR CORD, IEC C14-IEC C13, 15A, 2 ; Connector to Connector:IEC 60320 C14 to 2x IEC 60320 C13; Cable Length - Metric:609.6mm; Current Rating:15A; Voltage Rating:250V; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57AK7019
Product Name Split Pwr Cord, Iec C14-Iec C13, 15A, 2 ; Connector To Connector L-Com
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Installable OBD2 Cat5E cable to RJ45 with molding - QLC16113 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details