L-com, Inc. Split Pwr Cord, Iec C14-Iec C13, 10A, 6 ; Connector To Connector L-Com C14-C132-10-6F

Description
SPLIT PWR CORD, IEC C14-IEC C13, 10A, 6 ; Connector to Connector:IEC 60320 C14 to 2x IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft
Description
SPLIT PWR CORD, IEC C14-IEC C13, 10A, 6 ; Connector to Connector:IEC 60320 C14 to 2x IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

Suppliers

Company
Product
Description
Supplier Links
Split Pwr Cord, Iec C14-Iec C13, 10A, 6 ; Connector To Connector L-Com - 57AK7018 - Newark, An Avnet Company
Chicago, IL, United States
Split Pwr Cord, Iec C14-Iec C13, 10A, 6 ; Connector To Connector L-Com
57AK7018
Split Pwr Cord, Iec C14-Iec C13, 10A, 6 ; Connector To Connector L-Com 57AK7018
SPLIT PWR CORD, IEC C14-IEC C13, 10A, 6 ; Connector to Connector:IEC 60320 C14 to 2x IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

SPLIT PWR CORD, IEC C14-IEC C13, 10A, 6 ; Connector to Connector:IEC 60320 C14 to 2x IEC 60320 C13; Cable Length - Metric:1.8m; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:-; Cable Length - Imperial:6ft

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57AK7018
Product Name Split Pwr Cord, Iec C14-Iec C13, 10A, 6 ; Connector To Connector L-Com
Cable Length 5.91 ft (18 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
TNC Male Test Cable, RG58C/U - 1356 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details