L-com, Inc. Split Pwr Cord, Iec C14-Iec C13, 10A, 3 ; Connector To Connector L-Com C14-C132-10-3F

Description
SPLIT PWR CORD, IEC C14-IEC C13, 10A, 3 ; Connector to Connector:IEC 60320 C14 to 2x IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:
Description
SPLIT PWR CORD, IEC C14-IEC C13, 10A, 3 ; Connector to Connector:IEC 60320 C14 to 2x IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Split Pwr Cord, Iec C14-Iec C13, 10A, 3 ; Connector To Connector L-Com - 57AK7016 - Newark, An Avnet Company
Chicago, IL, United States
Split Pwr Cord, Iec C14-Iec C13, 10A, 3 ; Connector To Connector L-Com
57AK7016
Split Pwr Cord, Iec C14-Iec C13, 10A, 3 ; Connector To Connector L-Com 57AK7016
SPLIT PWR CORD, IEC C14-IEC C13, 10A, 3 ; Connector to Connector:IEC 60320 C14 to 2x IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:

SPLIT PWR CORD, IEC C14-IEC C13, 10A, 3 ; Connector to Connector:IEC 60320 C14 to 2x IEC 60320 C13; Cable Length - Metric:914.4mm; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57AK7016
Product Name Split Pwr Cord, Iec C14-Iec C13, 10A, 3 ; Connector To Connector L-Com
Cable Length 3 ft (9.14 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details