L-com, Inc. Split Pwr Cord, Iec C14-Iec C13 X 2, 2Ft; Connector To Connector L-Com C14-C132-10-2F

Description
SPLIT PWR CORD, IEC C14-IEC C13 X 2, 2FT; Connector to Connector:IEC 60320 C14 to 2x IEC 60320 C13; Cable Length - Metric:609.6mm; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:
Description
SPLIT PWR CORD, IEC C14-IEC C13 X 2, 2FT; Connector to Connector:IEC 60320 C14 to 2x IEC 60320 C13; Cable Length - Metric:609.6mm; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:

Suppliers

Company
Product
Description
Supplier Links
Split Pwr Cord, Iec C14-Iec C13 X 2, 2Ft; Connector To Connector L-Com - 57AK7015 - Newark, An Avnet Company
Chicago, IL, United States
Split Pwr Cord, Iec C14-Iec C13 X 2, 2Ft; Connector To Connector L-Com
57AK7015
Split Pwr Cord, Iec C14-Iec C13 X 2, 2Ft; Connector To Connector L-Com 57AK7015
SPLIT PWR CORD, IEC C14-IEC C13 X 2, 2FT; Connector to Connector:IEC 60320 C14 to 2x IEC 60320 C13; Cable Length - Metric:609.6mm; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:

SPLIT PWR CORD, IEC C14-IEC C13 X 2, 2FT; Connector to Connector:IEC 60320 C14 to 2x IEC 60320 C13; Cable Length - Metric:609.6mm; Current Rating:10A; Voltage Rating:250V; Jacket Color:Black; Product Range:

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 57AK7015
Product Name Split Pwr Cord, Iec C14-Iec C13 X 2, 2Ft; Connector To Connector L-Com
Cable Length 2 ft (6.1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to XK Double Gripper Micro-Hooks - 1001XK - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details