L-com, Inc. Insertion Type D-Sub Connector, DB9 Male C&P9M

Description
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB9 connectors conform to commercial industry standards and can be used with any standard male DB9 contact, including L-com's CPM family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features Industry standard commercial DB9 (DE-9) female crimp connector UL94V-0 rated connector insulator satisfies flammability requirements Also available in 15, 25, 37 and 50 position sizes Compatible with wire ranges of 20-28 AWG Use with any commercial D-Sub male crimp contact such as L-com's CPM line Application Device management Instrument control Data networks Serial data transmission
Description
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB9 connectors conform to commercial industry standards and can be used with any standard male DB9 contact, including L-com's CPM family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features Industry standard commercial DB9 (DE-9) female crimp connector UL94V-0 rated connector insulator satisfies flammability requirements Also available in 15, 25, 37 and 50 position sizes Compatible with wire ranges of 20-28 AWG Use with any commercial D-Sub male crimp contact such as L-com's CPM line Application Device management Instrument control Data networks Serial data transmission

Suppliers

Company
Product
Description
Supplier Links
Insertion Type D-Sub Connector, DB9 Male - C&P9M - L-com, Inc.
North Andover, MA, United States
Insertion Type D-Sub Connector, DB9 Male
C&P9M
Insertion Type D-Sub Connector, DB9 Male C&P9M
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB9 connectors conform to commercial industry standards and can be used with any standard male DB9 contact, including L-com's CPM family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features Industry standard commercial DB9 (DE-9) female crimp connector UL94V-0 rated connector insulator satisfies flammability requirements Also available in 15, 25, 37 and 50 position sizes Compatible with wire ranges of 20-28 AWG Use with any commercial D-Sub male crimp contact such as L-com's CPM line Application Device management Instrument control Data networks Serial data transmission

Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB9 connectors conform to commercial industry standards and can be used with any standard male DB9 contact, including L-com's CPM family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative.

Features

  • Industry standard commercial DB9 (DE-9) female crimp connector
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Also available in 15, 25, 37 and 50 position sizes
  • Compatible with wire ranges of 20-28 AWG
  • Use with any commercial D-Sub male crimp contact such as L-com's CPM line

Application

  • Device management
  • Instrument control
  • Data networks
  • Serial data transmission
Supplier's Site
Adapter, D Sub, Receptacle-Receptacle, 9 Position; D Sub Connector A L-Com - 89M7542 - Newark, An Avnet Company
Chicago, IL, United States
Adapter, D Sub, Receptacle-Receptacle, 9 Position; D Sub Connector A L-Com
89M7542
Adapter, D Sub, Receptacle-Receptacle, 9 Position; D Sub Connector A L-Com 89M7542
ADAPTER, D SUB, RECEPTACLE-RECEPTACL E, 9 POSITION; D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:9Positions ; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes

ADAPTER, D SUB, RECEPTACLE-RECEPTACLE, 9 POSITION; D Sub Connector A:Standard D Sub; Convert From Gender:Receptacle; Convert From Positions:9Positions; D Sub Connector B:Standard D Sub; Convert To Gender:Receptacle; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number C&P9M 89M7542
Product Name Insertion Type D-Sub Connector, DB9 Male Adapter, D Sub, Receptacle-Receptacle, 9 Position; D Sub Connector A L-Com
Connector Type D-Sub Connector D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54100-031 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
2 suppliers
75 OHM F Connector, F Straight Plug - 110677 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; RF and Microwave Connector
Gender Male / Plug
Geometry Straight
View Details