L-com, Inc. Insertion Type D-Sub Connector, DB9 Female C&P9F

Description
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB9 connectors conform to commercial industry standards and can be used with any standard female D-sub contact, including L-com's CPF family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features Industry standard commercial DB9 (DE-9) female crimp connector UL94V-0 rated connector insulator satisfies flammability requirements Also available in 15, 25, 37 and 50 position sizes Compatible with wire ranges of 20-28 AWG Use with any commercial D-Sub female crimp contact such as L-com's CPF line Application Data networks Device management Instrument control Serial data transmission
Description
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB9 connectors conform to commercial industry standards and can be used with any standard female D-sub contact, including L-com's CPF family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features Industry standard commercial DB9 (DE-9) female crimp connector UL94V-0 rated connector insulator satisfies flammability requirements Also available in 15, 25, 37 and 50 position sizes Compatible with wire ranges of 20-28 AWG Use with any commercial D-Sub female crimp contact such as L-com's CPF line Application Data networks Device management Instrument control Serial data transmission

Suppliers

Company
Product
Description
Supplier Links
Insertion Type D-Sub Connector, DB9 Female - C&P9F - L-com, Inc.
North Andover, MA, United States
Insertion Type D-Sub Connector, DB9 Female
C&P9F
Insertion Type D-Sub Connector, DB9 Female C&P9F
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB9 connectors conform to commercial industry standards and can be used with any standard female D-sub contact, including L-com's CPF family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features Industry standard commercial DB9 (DE-9) female crimp connector UL94V-0 rated connector insulator satisfies flammability requirements Also available in 15, 25, 37 and 50 position sizes Compatible with wire ranges of 20-28 AWG Use with any commercial D-Sub female crimp contact such as L-com's CPF line Application Data networks Device management Instrument control Serial data transmission

Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB9 connectors conform to commercial industry standards and can be used with any standard female D-sub contact, including L-com's CPF family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative.

Features

  • Industry standard commercial DB9 (DE-9) female crimp connector
  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Also available in 15, 25, 37 and 50 position sizes
  • Compatible with wire ranges of 20-28 AWG
  • Use with any commercial D-Sub female crimp contact such as L-com's CPF line

Application

  • Data networks
  • Device management
  • Instrument control
  • Serial data transmission
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number C&P9F
Product Name Insertion Type D-Sub Connector, DB9 Female
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Cable Connectors - NCB-MB-141-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details
Powerpole ® 15-45 Standard Housings Green - 1327G5-BK - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
Push-in X connector - QBX-5/32T-U - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details