L-com, Inc. Insertion Type D-Sub Connector, DB50 Male C&P50M

Description
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB50 connectors conform to commercial industry standards and can be used with any standard male D-sub contact, including L-com's CPM family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features UL94V-0 rated connector insulator satisfies flammability requirements Also available in 9, 15, 25, and 37 position sizes Compatible with wire ranges of 20-28 AWG Industry standard commercial DB50 female crimp connector Use with any commercial D-Sub male crimp contact such as L-com's CPM line Application Data networks Device management Instrument control Serial data transmission
Description
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB50 connectors conform to commercial industry standards and can be used with any standard male D-sub contact, including L-com's CPM family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features UL94V-0 rated connector insulator satisfies flammability requirements Also available in 9, 15, 25, and 37 position sizes Compatible with wire ranges of 20-28 AWG Industry standard commercial DB50 female crimp connector Use with any commercial D-Sub male crimp contact such as L-com's CPM line Application Data networks Device management Instrument control Serial data transmission

Suppliers

Company
Product
Description
Supplier Links
Insertion Type D-Sub Connector, DB50 Male - C&P50M - L-com, Inc.
North Andover, MA, United States
Insertion Type D-Sub Connector, DB50 Male
C&P50M
Insertion Type D-Sub Connector, DB50 Male C&P50M
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB50 connectors conform to commercial industry standards and can be used with any standard male D-sub contact, including L-com's CPM family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features UL94V-0 rated connector insulator satisfies flammability requirements Also available in 9, 15, 25, and 37 position sizes Compatible with wire ranges of 20-28 AWG Industry standard commercial DB50 female crimp connector Use with any commercial D-Sub male crimp contact such as L-com's CPM line Application Data networks Device management Instrument control Serial data transmission

Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB50 connectors conform to commercial industry standards and can be used with any standard male D-sub contact, including L-com's CPM family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative.

Features

  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Also available in 9, 15, 25, and 37 position sizes
  • Compatible with wire ranges of 20-28 AWG
  • Industry standard commercial DB50 female crimp connector
  • Use with any commercial D-Sub male crimp contact such as L-com's CPM line

Application

  • Data networks
  • Device management
  • Instrument control
  • Serial data transmission
Supplier's Site
Connector Db50M Crimp L-Com - 89M7541 - Newark, An Avnet Company
Chicago, IL, United States
Connector Db50M Crimp L-Com
89M7541
Connector Db50M Crimp L-Com 89M7541
CONNECTOR DB50M CRIMP

CONNECTOR DB50M CRIMP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number C&P50M 89M7541
Product Name Insertion Type D-Sub Connector, DB50 Male Connector Db50M Crimp L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

PCB Connectors - NCS-FL4G-S-02 - kTB Solutions
Specs
Connector Type Board Mount Connector
Gender Female / Jack
View Details
Blade Type Power Connectors - 1320G3 - Lingto Electronic Limited
View Details
3 suppliers
Soldering base - PCBC-A-10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details