L-com, Inc. Insertion Type D-Sub Connector, DB50 Female C&P50F

Description
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB50 connectors conform to commercial industry standards and can be used with any standard female D-sub contact, including L-com's CPF family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features UL94V-0 rated connector insulator satisfies flammability requirements Use with any commercial D-Sub female crimp contact such as L-com's CPF line Also available in 9, 15, 25 and 37 position sizes Compatible with wire ranges of 20-28 AWG Industry standard commercial DB50 female crimp connector Application Data networks Device management Instrument control Serial data transmission
Description
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB50 connectors conform to commercial industry standards and can be used with any standard female D-sub contact, including L-com's CPF family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features UL94V-0 rated connector insulator satisfies flammability requirements Use with any commercial D-Sub female crimp contact such as L-com's CPF line Also available in 9, 15, 25 and 37 position sizes Compatible with wire ranges of 20-28 AWG Industry standard commercial DB50 female crimp connector Application Data networks Device management Instrument control Serial data transmission

Suppliers

Company
Product
Description
Supplier Links
Insertion Type D-Sub Connector, DB50 Female - C&P50F - L-com, Inc.
North Andover, MA, United States
Insertion Type D-Sub Connector, DB50 Female
C&P50F
Insertion Type D-Sub Connector, DB50 Female C&P50F
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB50 connectors conform to commercial industry standards and can be used with any standard female D-sub contact, including L-com's CPF family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features UL94V-0 rated connector insulator satisfies flammability requirements Use with any commercial D-Sub female crimp contact such as L-com's CPF line Also available in 9, 15, 25 and 37 position sizes Compatible with wire ranges of 20-28 AWG Industry standard commercial DB50 female crimp connector Application Data networks Device management Instrument control Serial data transmission

Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB50 connectors conform to commercial industry standards and can be used with any standard female D-sub contact, including L-com's CPF family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative.

Features

  • UL94V-0 rated connector insulator satisfies flammability requirements
  • Use with any commercial D-Sub female crimp contact such as L-com's CPF line
  • Also available in 9, 15, 25 and 37 position sizes
  • Compatible with wire ranges of 20-28 AWG
  • Industry standard commercial DB50 female crimp connector

Application

  • Data networks
  • Device management
  • Instrument control
  • Serial data transmission
Supplier's Site
Connector Db50F Crimp L-Com - 89M7540 - Newark, An Avnet Company
Chicago, IL, United States
Connector Db50F Crimp L-Com
89M7540
Connector Db50F Crimp L-Com 89M7540
CONNECTOR DB50F CRIMP

CONNECTOR DB50F CRIMP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number C&P50F 89M7540
Product Name Insertion Type D-Sub Connector, DB50 Female Connector Db50F Crimp L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products