L-com, Inc. Insertion Type D-Sub Connector, DB37 Male C&P37M

Description
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB37 connectors conform to commercial industry standards and can be used with any standard male D-sub contact, including L-com's CPM family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features Compatible with wire ranges of 20-28 AWG Use with any commercial D-Sub male crimp contact such as L-com's CPM line Also available in 9, 15, 25 and 50 position sizes Industry standard commercial DB37 female crimp connector UL94V-0 rated connector insulator satisfies flammability requirements Application Data networks Instrument control Serial data transmission Device management
Description
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB37 connectors conform to commercial industry standards and can be used with any standard male D-sub contact, including L-com's CPM family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features Compatible with wire ranges of 20-28 AWG Use with any commercial D-Sub male crimp contact such as L-com's CPM line Also available in 9, 15, 25 and 50 position sizes Industry standard commercial DB37 female crimp connector UL94V-0 rated connector insulator satisfies flammability requirements Application Data networks Instrument control Serial data transmission Device management

Suppliers

Company
Product
Description
Supplier Links
Insertion Type D-Sub Connector, DB37 Male - C&P37M - L-com, Inc.
North Andover, MA, United States
Insertion Type D-Sub Connector, DB37 Male
C&P37M
Insertion Type D-Sub Connector, DB37 Male C&P37M
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB37 connectors conform to commercial industry standards and can be used with any standard male D-sub contact, including L-com's CPM family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features Compatible with wire ranges of 20-28 AWG Use with any commercial D-Sub male crimp contact such as L-com's CPM line Also available in 9, 15, 25 and 50 position sizes Industry standard commercial DB37 female crimp connector UL94V-0 rated connector insulator satisfies flammability requirements Application Data networks Instrument control Serial data transmission Device management

Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB37 connectors conform to commercial industry standards and can be used with any standard male D-sub contact, including L-com's CPM family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative.

Features

  • Compatible with wire ranges of 20-28 AWG
  • Use with any commercial D-Sub male crimp contact such as L-com's CPM line
  • Also available in 9, 15, 25 and 50 position sizes
  • Industry standard commercial DB37 female crimp connector
  • UL94V-0 rated connector insulator satisfies flammability requirements

Application

  • Data networks
  • Instrument control
  • Serial data transmission
  • Device management
Supplier's Site
Connector Db37M Crimp L-Com - 89M7539 - Newark, An Avnet Company
Chicago, IL, United States
Connector Db37M Crimp L-Com
89M7539
Connector Db37M Crimp L-Com 89M7539
CONNECTOR DB37M CRIMP

CONNECTOR DB37M CRIMP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number C&P37M 89M7539
Product Name Insertion Type D-Sub Connector, DB37 Male Connector Db37M Crimp L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Video Display Connectors Series - VGA Connectors - Rego Electronics Inc.
Specs
Connector Type Audio / Video; Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
50 Ohm N Connector, N Bulkhead Jack - 110087 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Termination Crimp
Mounting Bulkhead
View Details