L-com, Inc. Insertion Type D-Sub Connector, DB37 Female C&P37F

Description
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB37 connectors conform to commercial industry standards and can be used with any standard female D-sub contact, including L-com's CPF family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features Compatible with wire ranges of 20-28 AWG Use with any commercial D-Sub female crimp contact such as L-com's CPF line Also available in 9, 15, 25 and 50 position sizes Industry standard commercial DB37 female crimp connector UL94V-0 rated connector insulator satisfies flammability requirements Application Data networks Device management Instrument control Serial data transmission
Description
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB37 connectors conform to commercial industry standards and can be used with any standard female D-sub contact, including L-com's CPF family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features Compatible with wire ranges of 20-28 AWG Use with any commercial D-Sub female crimp contact such as L-com's CPF line Also available in 9, 15, 25 and 50 position sizes Industry standard commercial DB37 female crimp connector UL94V-0 rated connector insulator satisfies flammability requirements Application Data networks Device management Instrument control Serial data transmission

Suppliers

Company
Product
Description
Supplier Links
Insertion Type D-Sub Connector, DB37 Female - C&P37F - L-com, Inc.
North Andover, MA, United States
Insertion Type D-Sub Connector, DB37 Female
C&P37F
Insertion Type D-Sub Connector, DB37 Female C&P37F
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB37 connectors conform to commercial industry standards and can be used with any standard female D-sub contact, including L-com's CPF family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features Compatible with wire ranges of 20-28 AWG Use with any commercial D-Sub female crimp contact such as L-com's CPF line Also available in 9, 15, 25 and 50 position sizes Industry standard commercial DB37 female crimp connector UL94V-0 rated connector insulator satisfies flammability requirements Application Data networks Device management Instrument control Serial data transmission

Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB37 connectors conform to commercial industry standards and can be used with any standard female D-sub contact, including L-com's CPF family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative.

Features

  • Compatible with wire ranges of 20-28 AWG
  • Use with any commercial D-Sub female crimp contact such as L-com's CPF line
  • Also available in 9, 15, 25 and 50 position sizes
  • Industry standard commercial DB37 female crimp connector
  • UL94V-0 rated connector insulator satisfies flammability requirements

Application

  • Data networks
  • Device management
  • Instrument control
  • Serial data transmission
Supplier's Site
Connector Db37F Crimp L-Com - 89M7538 - Newark, An Avnet Company
Chicago, IL, United States
Connector Db37F Crimp L-Com
89M7538
Connector Db37F Crimp L-Com 89M7538
CONNECTOR DB37F CRIMP

CONNECTOR DB37F CRIMP

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number C&P37F 89M7538
Product Name Insertion Type D-Sub Connector, DB37 Female Connector Db37F Crimp L-Com
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-021-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
50 Ohm N Straight Plug - 150410 - PIC Wire & Cable
Specs
Geometry Straight
View Details