L-com, Inc. Insertion Type D-Sub Connector, DB25 Male C&P25M

Description
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB25 connectors conform to commercial industry standards and can be used with any standard male D-sub contact, including L-com's CPM family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features Compatible with wire ranges of 20-28 AWG Use with any commercial D-Sub male crimp contact such as L-com's CPM line Also available in 9, 15, 37 and 50 position sizes Industry standard commercial DB25 female crimp connector UL94V-0 rated connector insulator satisfies flammability requirements Application Device management Instrument control Data networks Serial data transmission
Description
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB25 connectors conform to commercial industry standards and can be used with any standard male D-sub contact, including L-com's CPM family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features Compatible with wire ranges of 20-28 AWG Use with any commercial D-Sub male crimp contact such as L-com's CPM line Also available in 9, 15, 37 and 50 position sizes Industry standard commercial DB25 female crimp connector UL94V-0 rated connector insulator satisfies flammability requirements Application Device management Instrument control Data networks Serial data transmission

Suppliers

Company
Product
Description
Supplier Links
Insertion Type D-Sub Connector, DB25 Male - C&P25M - L-com, Inc.
North Andover, MA, United States
Insertion Type D-Sub Connector, DB25 Male
C&P25M
Insertion Type D-Sub Connector, DB25 Male C&P25M
Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB25 connectors conform to commercial industry standards and can be used with any standard male D-sub contact, including L-com's CPM family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative. Features Compatible with wire ranges of 20-28 AWG Use with any commercial D-Sub male crimp contact such as L-com's CPM line Also available in 9, 15, 37 and 50 position sizes Industry standard commercial DB25 female crimp connector UL94V-0 rated connector insulator satisfies flammability requirements Application Device management Instrument control Data networks Serial data transmission

Many "do it yourself" users prefer crimp style D-sub connectors over solder style. These DB25 connectors conform to commercial industry standards and can be used with any standard male D-sub contact, including L-com's CPM family of contacts. Insertion/extraction tools TDT or TDTPRO are recommended for any changes necessary. Volume discounts are available, please contact your L-com Sales Representative.

Features

  • Compatible with wire ranges of 20-28 AWG
  • Use with any commercial D-Sub male crimp contact such as L-com's CPM line
  • Also available in 9, 15, 37 and 50 position sizes
  • Industry standard commercial DB25 female crimp connector
  • UL94V-0 rated connector insulator satisfies flammability requirements

Application

  • Device management
  • Instrument control
  • Data networks
  • Serial data transmission
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Electrical Connectors
Product Number C&P25M
Product Name Insertion Type D-Sub Connector, DB25 Male
Connector Type D-Sub Connector
Unlock Full Specs
to access all available technical data

Similar Products

Connector/Terminal/Pin - 999847 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Voltage Rating 460 volts
View Details
Coaxial Adapters - NASU - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details
D-Sub Accessories - 863013ALF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type D-Sub Connector
View Details
3 suppliers