L-com, Inc. USB Super Speed 3.1 Bulk Cable, 32/26AWG, UL 2725 VW-1 PVC Jacket, Black, 500FT BU31-3226BK-500F

Description
L-Com's UV outdoor UL 2725 VW-1 PVC jacket 500 feet USB 3.1 compliant black bulk cable are in stock and ready to ship same day. The L-com BU31-3226BK-500F offers many varieties of USB bulk cable for your installation, cable assembly and DIY needs. These black 500FT 32/26AWG bulk cable options in USB revisions 2.0, 3.0 and 3.1 are available in standard PVC as well as in harder to find outdoor, low smoke zero halogen (LSZH) and UV outdoor, continuous motion rated jackets. In the 32/26AWG UV outdoor UL 2725 type PVC jacket, most USB bulk cables including the BU2HF series are available in multiple length put ups including 100, 500 and 1,000 feet. The BU31-3226BK-500F family features a USB 3.1 rating with speeds of up to 4.8Gbps. L-Com's 500 feet black USB 3.1 bulk cables UL 2725 style PVC jacket maintains a VW-1 flame rating and is UV outdoor, continuous motion rated for a minimum of 10,000 flex cycles at 10x the cable's OD and Jacket color is black. The BU31-3226BK-500F construction with 24AWG power conductors enables the cable to provide maximum power when used for charging and power delivery purposes. Our L-Com UV outdoor 500 feet 32/26AWG VW-1 flame rating in black USB is double shielded for excellent protection against EMI and RFI to keep your USB application running without interference. L-Com's BU31-3226BK-500F is a 500FT increment of unterminated USB bulk cable. Shop L-com for this USB 3.1 32/26AWG black UV outdoor UL 2725 VW-1 PVC bulk cable as well as other products like USB assemblies, connectors, adapters and more. Contact our expert technical support with questions on BU31-3226BK-500F USB 3.1 compliant 32/26AWG UV outdoor UL 2725 VW-1 PVC jacket black bulk cables and buy online today. Features USB 3.1 Gen 1 compliant bulk cable with performance up to 4.8Gbps speeds Fully double shielded for thorough protection against data corrupting EMI and RFI Economical UL 2725 type PVC jacket with VW-1 flame rating in black 32/26AWG construction with 26AWG power conductors for maximum power transfer when used for charging or power delivery applications Robust temp range of -10° to +70°C Application DIY and Installations/Instal lers Video Transfer Data Acquisition and Storage Office and Home Office (Work from Home) Printers
Description
L-Com's UV outdoor UL 2725 VW-1 PVC jacket 500 feet USB 3.1 compliant black bulk cable are in stock and ready to ship same day. The L-com BU31-3226BK-500F offers many varieties of USB bulk cable for your installation, cable assembly and DIY needs. These black 500FT 32/26AWG bulk cable options in USB revisions 2.0, 3.0 and 3.1 are available in standard PVC as well as in harder to find outdoor, low smoke zero halogen (LSZH) and UV outdoor, continuous motion rated jackets. In the 32/26AWG UV outdoor UL 2725 type PVC jacket, most USB bulk cables including the BU2HF series are available in multiple length put ups including 100, 500 and 1,000 feet. The BU31-3226BK-500F family features a USB 3.1 rating with speeds of up to 4.8Gbps. L-Com's 500 feet black USB 3.1 bulk cables UL 2725 style PVC jacket maintains a VW-1 flame rating and is UV outdoor, continuous motion rated for a minimum of 10,000 flex cycles at 10x the cable's OD and Jacket color is black. The BU31-3226BK-500F construction with 24AWG power conductors enables the cable to provide maximum power when used for charging and power delivery purposes. Our L-Com UV outdoor 500 feet 32/26AWG VW-1 flame rating in black USB is double shielded for excellent protection against EMI and RFI to keep your USB application running without interference. L-Com's BU31-3226BK-500F is a 500FT increment of unterminated USB bulk cable. Shop L-com for this USB 3.1 32/26AWG black UV outdoor UL 2725 VW-1 PVC bulk cable as well as other products like USB assemblies, connectors, adapters and more. Contact our expert technical support with questions on BU31-3226BK-500F USB 3.1 compliant 32/26AWG UV outdoor UL 2725 VW-1 PVC jacket black bulk cables and buy online today. Features USB 3.1 Gen 1 compliant bulk cable with performance up to 4.8Gbps speeds Fully double shielded for thorough protection against data corrupting EMI and RFI Economical UL 2725 type PVC jacket with VW-1 flame rating in black 32/26AWG construction with 26AWG power conductors for maximum power transfer when used for charging or power delivery applications Robust temp range of -10° to +70°C Application DIY and Installations/Instal lers Video Transfer Data Acquisition and Storage Office and Home Office (Work from Home) Printers

Suppliers

Company
Product
Description
Supplier Links
USB Super Speed 3.1 Bulk Cable, 32/26AWG, UL 2725 VW-1 PVC Jacket, Black, 500FT - BU31-3226BK-500F - L-com, Inc.
North Andover, MA, United States
USB Super Speed 3.1 Bulk Cable, 32/26AWG, UL 2725 VW-1 PVC Jacket, Black, 500FT
BU31-3226BK-500F
USB Super Speed 3.1 Bulk Cable, 32/26AWG, UL 2725 VW-1 PVC Jacket, Black, 500FT BU31-3226BK-500F
L-Com's UV outdoor UL 2725 VW-1 PVC jacket 500 feet USB 3.1 compliant black bulk cable are in stock and ready to ship same day. The L-com BU31-3226BK-500F offers many varieties of USB bulk cable for your installation, cable assembly and DIY needs. These black 500FT 32/26AWG bulk cable options in USB revisions 2.0, 3.0 and 3.1 are available in standard PVC as well as in harder to find outdoor, low smoke zero halogen (LSZH) and UV outdoor, continuous motion rated jackets. In the 32/26AWG UV outdoor UL 2725 type PVC jacket, most USB bulk cables including the BU2HF series are available in multiple length put ups including 100, 500 and 1,000 feet. The BU31-3226BK-500F family features a USB 3.1 rating with speeds of up to 4.8Gbps. L-Com's 500 feet black USB 3.1 bulk cables UL 2725 style PVC jacket maintains a VW-1 flame rating and is UV outdoor, continuous motion rated for a minimum of 10,000 flex cycles at 10x the cable's OD and Jacket color is black. The BU31-3226BK-500F construction with 24AWG power conductors enables the cable to provide maximum power when used for charging and power delivery purposes. Our L-Com UV outdoor 500 feet 32/26AWG VW-1 flame rating in black USB is double shielded for excellent protection against EMI and RFI to keep your USB application running without interference. L-Com's BU31-3226BK-500F is a 500FT increment of unterminated USB bulk cable. Shop L-com for this USB 3.1 32/26AWG black UV outdoor UL 2725 VW-1 PVC bulk cable as well as other products like USB assemblies, connectors, adapters and more. Contact our expert technical support with questions on BU31-3226BK-500F USB 3.1 compliant 32/26AWG UV outdoor UL 2725 VW-1 PVC jacket black bulk cables and buy online today. Features USB 3.1 Gen 1 compliant bulk cable with performance up to 4.8Gbps speeds Fully double shielded for thorough protection against data corrupting EMI and RFI Economical UL 2725 type PVC jacket with VW-1 flame rating in black 32/26AWG construction with 26AWG power conductors for maximum power transfer when used for charging or power delivery applications Robust temp range of -10° to +70°C Application DIY and Installations/Instal lers Video Transfer Data Acquisition and Storage Office and Home Office (Work from Home) Printers

L-Com's UV outdoor UL 2725 VW-1 PVC jacket 500 feet USB 3.1 compliant black bulk cable are in stock and ready to ship same day. The L-com BU31-3226BK-500F offers many varieties of USB bulk cable for your installation, cable assembly and DIY needs. These black 500FT 32/26AWG bulk cable options in USB revisions 2.0, 3.0 and 3.1 are available in standard PVC as well as in harder to find outdoor, low smoke zero halogen (LSZH) and UV outdoor, continuous motion rated jackets. In the 32/26AWG UV outdoor UL 2725 type PVC jacket, most USB bulk cables including the BU2HF series are available in multiple length put ups including 100, 500 and 1,000 feet. The BU31-3226BK-500F family features a USB 3.1 rating with speeds of up to 4.8Gbps. L-Com's 500 feet black USB 3.1 bulk cables UL 2725 style PVC jacket maintains a VW-1 flame rating and is UV outdoor, continuous motion rated for a minimum of 10,000 flex cycles at 10x the cable's OD and Jacket color is black. The BU31-3226BK-500F construction with 24AWG power conductors enables the cable to provide maximum power when used for charging and power delivery purposes. Our L-Com UV outdoor 500 feet 32/26AWG VW-1 flame rating in black USB is double shielded for excellent protection against EMI and RFI to keep your USB application running without interference. L-Com's BU31-3226BK-500F is a 500FT increment of unterminated USB bulk cable. Shop L-com for this USB 3.1 32/26AWG black UV outdoor UL 2725 VW-1 PVC bulk cable as well as other products like USB assemblies, connectors, adapters and more. Contact our expert technical support with questions on BU31-3226BK-500F USB 3.1 compliant 32/26AWG UV outdoor UL 2725 VW-1 PVC jacket black bulk cables and buy online today.

Features

  • USB 3.1 Gen 1 compliant bulk cable with performance up to 4.8Gbps speeds
  • Fully double shielded for thorough protection against data corrupting EMI and RFI
  • Economical UL 2725 type PVC jacket with VW-1 flame rating in black
  • 32/26AWG construction with 26AWG power conductors for maximum power transfer when used for charging or power delivery applications
  • Robust temp range of -10° to +70°C

Application

  • DIY and Installations/Installers
  • Video Transfer
  • Data Acquisition and Storage
  • Office and Home Office (Work from Home)
  • Printers
Supplier's Site
Usb Bulk 3.1 32/26 Pvc Blk 500F L-Com - 23AK0741 - Newark, An Avnet Company
Chicago, IL, United States
Usb Bulk 3.1 32/26 Pvc Blk 500F L-Com
23AK0741
Usb Bulk 3.1 32/26 Pvc Blk 500F L-Com 23AK0741
USB BULK 3.1 32/26 PVC BLK 500F

USB BULK 3.1 32/26 PVC BLK 500F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BU31-3226BK-500F 23AK0741
Product Name USB Super Speed 3.1 Bulk Cable, 32/26AWG, UL 2725 VW-1 PVC Jacket, Black, 500FT Usb Bulk 3.1 32/26 Pvc Blk 500F L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Interface Adapters & Converters - 1797972 - RS Components, Ltd.
Specs
Application Computer
Product Type Serial; USB
Standards / Certifications RoHS
View Details