L-com, Inc. USB 2.0 Bulk Cable, 28/24AWG, UV Outdoor UL CM FT4 PVC Jacket, Black, 500FT BU2O-2824BK-500F

Description
L-Com's UV outdoor UL CM FT4 PVC jacket 500 feet USB 2.0 compliant black bulk cable are in stock and ready to ship same day. The L-com BU2O-2824BK-500F offers many varieties of USB bulk cable for your installation, cable assembly and DIY needs. These black 500FT 28/24AWG bulk cable options in USB revisions 2.0, 3.0 and 3.1 are available in standard PVC as well as in harder to find outdoor, low smoke zero halogen (LSZH) and UV outdoor, continuous motion rated jackets. In the 28/24AWG UV outdoor UL CM type PVC jacket, most USB bulk cables including the BU2HF series are available in multiple length put ups including 100, 500 and 1,000 feet. The BU2O-2824BK-500F family features a USB 2.0 rating with speeds of up to 480mbps. L-Com's 500 feet black USB 2.0 bulk cables UL CM style PVC jacket maintains a FT4 flame rating and is UV outdoor, continuous motion rated for a minimum of 10,000 flex cycles at 10x the cable's OD and Jacket color is black. The BU2O-2824BK-500F construction with 24AWG power conductors enables the cable to provide maximum power when used for charging and power delivery purposes. Our L-Com UV outdoor 500 feet 28/24AWG FT4 flame rating in black USB is double shielded for excellent protection against EMI and RFI to keep your USB application running without interference. L-Com's BU2O-2824BK-500F is a 500FT increment of unterminated USB bulk cable. Shop L-com for this USB 2.0 28/24AWG black UV outdoor UL 2725 FT4 PVC bulk cable as well as other products like USB assemblies, connectors, adapters and more. Contact our expert technical support with questions on BU2O-2824BK-500F USB 2.0 compliant 28/24AWG UV outdoor UL 2725 FT4 PVC jacket black bulk cables and buy online today. Features USB 2.0 compliant bulk cable with performance up to 480Mbps speeds Outdoor rated with UV (sun light) and moisture resistances UL CM type PVC jacket with FT4 flame rating in black 28/24AWG construction with 24AWG power conductors for maximum power transfer when used for charging or power delivery applications Robust temp range of -10° to +80°C and fully double shielded for thorough protection against data corrupting EMI and RFI Application Industrial or Factory Automation Test and Measurement Video Transfer for Cameras including machine vision Process Engineering Data acquisition or PLC communications
Description
L-Com's UV outdoor UL CM FT4 PVC jacket 500 feet USB 2.0 compliant black bulk cable are in stock and ready to ship same day. The L-com BU2O-2824BK-500F offers many varieties of USB bulk cable for your installation, cable assembly and DIY needs. These black 500FT 28/24AWG bulk cable options in USB revisions 2.0, 3.0 and 3.1 are available in standard PVC as well as in harder to find outdoor, low smoke zero halogen (LSZH) and UV outdoor, continuous motion rated jackets. In the 28/24AWG UV outdoor UL CM type PVC jacket, most USB bulk cables including the BU2HF series are available in multiple length put ups including 100, 500 and 1,000 feet. The BU2O-2824BK-500F family features a USB 2.0 rating with speeds of up to 480mbps. L-Com's 500 feet black USB 2.0 bulk cables UL CM style PVC jacket maintains a FT4 flame rating and is UV outdoor, continuous motion rated for a minimum of 10,000 flex cycles at 10x the cable's OD and Jacket color is black. The BU2O-2824BK-500F construction with 24AWG power conductors enables the cable to provide maximum power when used for charging and power delivery purposes. Our L-Com UV outdoor 500 feet 28/24AWG FT4 flame rating in black USB is double shielded for excellent protection against EMI and RFI to keep your USB application running without interference. L-Com's BU2O-2824BK-500F is a 500FT increment of unterminated USB bulk cable. Shop L-com for this USB 2.0 28/24AWG black UV outdoor UL 2725 FT4 PVC bulk cable as well as other products like USB assemblies, connectors, adapters and more. Contact our expert technical support with questions on BU2O-2824BK-500F USB 2.0 compliant 28/24AWG UV outdoor UL 2725 FT4 PVC jacket black bulk cables and buy online today. Features USB 2.0 compliant bulk cable with performance up to 480Mbps speeds Outdoor rated with UV (sun light) and moisture resistances UL CM type PVC jacket with FT4 flame rating in black 28/24AWG construction with 24AWG power conductors for maximum power transfer when used for charging or power delivery applications Robust temp range of -10° to +80°C and fully double shielded for thorough protection against data corrupting EMI and RFI Application Industrial or Factory Automation Test and Measurement Video Transfer for Cameras including machine vision Process Engineering Data acquisition or PLC communications

Suppliers

Company
Product
Description
Supplier Links
USB 2.0 Bulk Cable, 28/24AWG, UV Outdoor UL CM FT4 PVC Jacket, Black, 500FT - BU2O-2824BK-500F - L-com, Inc.
North Andover, MA, United States
USB 2.0 Bulk Cable, 28/24AWG, UV Outdoor UL CM FT4 PVC Jacket, Black, 500FT
BU2O-2824BK-500F
USB 2.0 Bulk Cable, 28/24AWG, UV Outdoor UL CM FT4 PVC Jacket, Black, 500FT BU2O-2824BK-500F
L-Com's UV outdoor UL CM FT4 PVC jacket 500 feet USB 2.0 compliant black bulk cable are in stock and ready to ship same day. The L-com BU2O-2824BK-500F offers many varieties of USB bulk cable for your installation, cable assembly and DIY needs. These black 500FT 28/24AWG bulk cable options in USB revisions 2.0, 3.0 and 3.1 are available in standard PVC as well as in harder to find outdoor, low smoke zero halogen (LSZH) and UV outdoor, continuous motion rated jackets. In the 28/24AWG UV outdoor UL CM type PVC jacket, most USB bulk cables including the BU2HF series are available in multiple length put ups including 100, 500 and 1,000 feet. The BU2O-2824BK-500F family features a USB 2.0 rating with speeds of up to 480mbps. L-Com's 500 feet black USB 2.0 bulk cables UL CM style PVC jacket maintains a FT4 flame rating and is UV outdoor, continuous motion rated for a minimum of 10,000 flex cycles at 10x the cable's OD and Jacket color is black. The BU2O-2824BK-500F construction with 24AWG power conductors enables the cable to provide maximum power when used for charging and power delivery purposes. Our L-Com UV outdoor 500 feet 28/24AWG FT4 flame rating in black USB is double shielded for excellent protection against EMI and RFI to keep your USB application running without interference. L-Com's BU2O-2824BK-500F is a 500FT increment of unterminated USB bulk cable. Shop L-com for this USB 2.0 28/24AWG black UV outdoor UL 2725 FT4 PVC bulk cable as well as other products like USB assemblies, connectors, adapters and more. Contact our expert technical support with questions on BU2O-2824BK-500F USB 2.0 compliant 28/24AWG UV outdoor UL 2725 FT4 PVC jacket black bulk cables and buy online today. Features USB 2.0 compliant bulk cable with performance up to 480Mbps speeds Outdoor rated with UV (sun light) and moisture resistances UL CM type PVC jacket with FT4 flame rating in black 28/24AWG construction with 24AWG power conductors for maximum power transfer when used for charging or power delivery applications Robust temp range of -10° to +80°C and fully double shielded for thorough protection against data corrupting EMI and RFI Application Industrial or Factory Automation Test and Measurement Video Transfer for Cameras including machine vision Process Engineering Data acquisition or PLC communications

L-Com's UV outdoor UL CM FT4 PVC jacket 500 feet USB 2.0 compliant black bulk cable are in stock and ready to ship same day. The L-com BU2O-2824BK-500F offers many varieties of USB bulk cable for your installation, cable assembly and DIY needs. These black 500FT 28/24AWG bulk cable options in USB revisions 2.0, 3.0 and 3.1 are available in standard PVC as well as in harder to find outdoor, low smoke zero halogen (LSZH) and UV outdoor, continuous motion rated jackets. In the 28/24AWG UV outdoor UL CM type PVC jacket, most USB bulk cables including the BU2HF series are available in multiple length put ups including 100, 500 and 1,000 feet. The BU2O-2824BK-500F family features a USB 2.0 rating with speeds of up to 480mbps. L-Com's 500 feet black USB 2.0 bulk cables UL CM style PVC jacket maintains a FT4 flame rating and is UV outdoor, continuous motion rated for a minimum of 10,000 flex cycles at 10x the cable's OD and Jacket color is black. The BU2O-2824BK-500F construction with 24AWG power conductors enables the cable to provide maximum power when used for charging and power delivery purposes. Our L-Com UV outdoor 500 feet 28/24AWG FT4 flame rating in black USB is double shielded for excellent protection against EMI and RFI to keep your USB application running without interference. L-Com's BU2O-2824BK-500F is a 500FT increment of unterminated USB bulk cable. Shop L-com for this USB 2.0 28/24AWG black UV outdoor UL 2725 FT4 PVC bulk cable as well as other products like USB assemblies, connectors, adapters and more. Contact our expert technical support with questions on BU2O-2824BK-500F USB 2.0 compliant 28/24AWG UV outdoor UL 2725 FT4 PVC jacket black bulk cables and buy online today.

Features

  • USB 2.0 compliant bulk cable with performance up to 480Mbps speeds
  • Outdoor rated with UV (sun light) and moisture resistances
  • UL CM type PVC jacket with FT4 flame rating in black
  • 28/24AWG construction with 24AWG power conductors for maximum power transfer when used for charging or power delivery applications
  • Robust temp range of -10° to +80°C and fully double shielded for thorough protection against data corrupting EMI and RFI

Application

  • Industrial or Factory Automation
  • Test and Measurement
  • Video Transfer for Cameras including machine vision
  • Process Engineering
  • Data acquisition or PLC communications
Supplier's Site
Usb Bulk 2.0 Outdoor 28/24 Pvc Blk 500F L-Com - 23AK0720 - Newark, An Avnet Company
Chicago, IL, United States
Usb Bulk 2.0 Outdoor 28/24 Pvc Blk 500F L-Com
23AK0720
Usb Bulk 2.0 Outdoor 28/24 Pvc Blk 500F L-Com 23AK0720
USB BULK 2.0 OUTDOOR 28/24 PVC BLK 500F

USB BULK 2.0 OUTDOOR 28/24 PVC BLK 500F

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Multiconductor Cables Cable Assemblies
Product Number BU2O-2824BK-500F 23AK0720
Product Name USB 2.0 Bulk Cable, 28/24AWG, UV Outdoor UL CM FT4 PVC Jacket, Black, 500FT Usb Bulk 2.0 Outdoor 28/24 Pvc Blk 500F L-Com
Product Category Cable
Unlock Full Specs
to access all available technical data

Similar Products

OBDII 16pin male to HDB26pin female (High density 26pin) - QLC16107 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-M060002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 19.69 ft (60 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Twisted Pair & Multicore Data Cable - 534026 - RS Components, Ltd.
Specs
Rated Temperature -30 to 105 C (-22 to 221 F)
View Details