L-com, Inc. Injbtd-Cat5E-P1-Hp/48Vdc@70W L-Com BTDCAT5EP1HP70W

Description
INJBTD-CAT5E-P1-HP/4 8VDC@70W
Description
INJBTD-CAT5E-P1-HP/4 8VDC@70W

Suppliers

Company
Product
Description
Supplier Links
Injbtd-Cat5E-P1-Hp/48Vdc@70W L-Com - 84X9935 - Newark, An Avnet Company
Chicago, IL, United States
Injbtd-Cat5E-P1-Hp/48Vdc@70W L-Com
84X9935
Injbtd-Cat5E-P1-Hp/48Vdc@70W L-Com 84X9935
INJBTD-CAT5E-P1-HP/4 8VDC@70W

INJBTD-CAT5E-P1-HP/48VDC@70W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84X9935
Product Name Injbtd-Cat5E-P1-Hp/48Vdc@70W L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Toyota Interface 17pin to OBDII female - QLC16036 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P005002LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.64 ft (5 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Ethernet Cable - 101006 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details