L-com, Inc. Injbtd-Cat5-P1R W/48Vdc @ 48W L-Com BTD-CAT5P1R4848

Description
INJBTD-CAT5-P1R W/48VDC @ 48W
Description
INJBTD-CAT5-P1R W/48VDC @ 48W

Suppliers

Company
Product
Description
Supplier Links
Injbtd-Cat5-P1R W/48Vdc @ 48W L-Com - 84X9921 - Newark, An Avnet Company
Chicago, IL, United States
Injbtd-Cat5-P1R W/48Vdc @ 48W L-Com
84X9921
Injbtd-Cat5-P1R W/48Vdc @ 48W L-Com 84X9921
INJBTD-CAT5-P1R W/48VDC @ 48W

INJBTD-CAT5-P1R W/48VDC @ 48W

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 84X9921
Product Name Injbtd-Cat5-P1R W/48Vdc @ 48W L-Com
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102520 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 3.3 ft (10.06 dm)
Standards / Certifications RoHS
View Details