L-com, Inc. BTD-CAT5-P4 Midspan/Injector Kit with 56VDC @ 117.6 Watt Power Supply BTD-CAT5-P4-56118

Description
The BTD-CAT5-P4 Quad port passive Power-over-Ethernet (PoE) Midspan/Injector from L-com provides a low cost solution for adding PoE capability to existing network switches. The unit is ideal for supplying power for up to four Network Appliances like Wireless Access Points and Bridges, Wired Switches and Cameras and IP Telephones with PoE capability. The unit will work with Network Appliances that use the spare Ethernet data pairs to receive power. The BTD-CAT5-P4 features surge protection on the DC power feed and all lines are isolated from the chassis to minimize ground loops. The user can choose the appropriately sized power supply based on the equipment needs. The BTD-CAT5-P4 can be used with power supplies up to 60 volts DC or AC. L-com offers a number of DC power supplies that can be used with the BTD-CAT5-P4. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. This kit includes the injector/tap and a 56VDC @ 117.6W power supply (PS56118-25R). This unit is also available individually or in the following kits: Injector Only - BTD-CAT5-P4 With 48VDC @ 48 Watt Power Supply - BTD-CAT5-P44848 With 48VDC @ 70 Watt Power Supply - BTD-CAT5-P44870 For additional information and complete specifications, see the data sheet in the Downloads tab. Features DIN 3 rail mountable Includes 56VDC @ 117.6 Watt Power Supply Low cost quad port Midspan/Injector Provides DC power surge protection Industrial grade aluminum housing Application Wired switches Wireless LAN access points and bridges IP surveillance cameras VoIP (Voice over Internet Protocol) telephones
Description
The BTD-CAT5-P4 Quad port passive Power-over-Ethernet (PoE) Midspan/Injector from L-com provides a low cost solution for adding PoE capability to existing network switches. The unit is ideal for supplying power for up to four Network Appliances like Wireless Access Points and Bridges, Wired Switches and Cameras and IP Telephones with PoE capability. The unit will work with Network Appliances that use the spare Ethernet data pairs to receive power. The BTD-CAT5-P4 features surge protection on the DC power feed and all lines are isolated from the chassis to minimize ground loops. The user can choose the appropriately sized power supply based on the equipment needs. The BTD-CAT5-P4 can be used with power supplies up to 60 volts DC or AC. L-com offers a number of DC power supplies that can be used with the BTD-CAT5-P4. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. This kit includes the injector/tap and a 56VDC @ 117.6W power supply (PS56118-25R). This unit is also available individually or in the following kits: Injector Only - BTD-CAT5-P4 With 48VDC @ 48 Watt Power Supply - BTD-CAT5-P44848 With 48VDC @ 70 Watt Power Supply - BTD-CAT5-P44870 For additional information and complete specifications, see the data sheet in the Downloads tab. Features DIN 3 rail mountable Includes 56VDC @ 117.6 Watt Power Supply Low cost quad port Midspan/Injector Provides DC power surge protection Industrial grade aluminum housing Application Wired switches Wireless LAN access points and bridges IP surveillance cameras VoIP (Voice over Internet Protocol) telephones

Suppliers

Company
Product
Description
Supplier Links
BTD-CAT5-P4 Midspan/Injector Kit with 56VDC @ 117.6 Watt Power Supply - BTD-CAT5-P4-56118 - L-com, Inc.
North Andover, MA, United States
BTD-CAT5-P4 Midspan/Injector Kit with 56VDC @ 117.6 Watt Power Supply
BTD-CAT5-P4-56118
BTD-CAT5-P4 Midspan/Injector Kit with 56VDC @ 117.6 Watt Power Supply BTD-CAT5-P4-56118
The BTD-CAT5-P4 Quad port passive Power-over-Ethernet (PoE) Midspan/Injector from L-com provides a low cost solution for adding PoE capability to existing network switches. The unit is ideal for supplying power for up to four Network Appliances like Wireless Access Points and Bridges, Wired Switches and Cameras and IP Telephones with PoE capability. The unit will work with Network Appliances that use the spare Ethernet data pairs to receive power. The BTD-CAT5-P4 features surge protection on the DC power feed and all lines are isolated from the chassis to minimize ground loops. The user can choose the appropriately sized power supply based on the equipment needs. The BTD-CAT5-P4 can be used with power supplies up to 60 volts DC or AC. L-com offers a number of DC power supplies that can be used with the BTD-CAT5-P4. This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit. This kit includes the injector/tap and a 56VDC @ 117.6W power supply (PS56118-25R). This unit is also available individually or in the following kits: Injector Only - BTD-CAT5-P4 With 48VDC @ 48 Watt Power Supply - BTD-CAT5-P44848 With 48VDC @ 70 Watt Power Supply - BTD-CAT5-P44870 For additional information and complete specifications, see the data sheet in the Downloads tab. Features DIN 3 rail mountable Includes 56VDC @ 117.6 Watt Power Supply Low cost quad port Midspan/Injector Provides DC power surge protection Industrial grade aluminum housing Application Wired switches Wireless LAN access points and bridges IP surveillance cameras VoIP (Voice over Internet Protocol) telephones

The BTD-CAT5-P4 Quad port passive Power-over-Ethernet (PoE) Midspan/Injector from L-com provides a low cost solution for adding PoE capability to existing network switches. The unit is ideal for supplying power for up to four Network Appliances like Wireless Access Points and Bridges, Wired Switches and Cameras and IP Telephones with PoE capability. The unit will work with Network Appliances that use the spare Ethernet data pairs to receive power.
The BTD-CAT5-P4 features surge protection on the DC power feed and all lines are isolated from the chassis to minimize ground loops. The user can choose the appropriately sized power supply based on the equipment needs. The BTD-CAT5-P4 can be used with power supplies up to 60 volts DC or AC. L-com offers a number of DC power supplies that can be used with the BTD-CAT5-P4.
This unit can be mounted to a DIN 3 rail using the DIN mounting clip located on the rear of the unit.
This kit includes the injector/tap and a 56VDC @ 117.6W power supply (PS56118-25R).
This unit is also available individually or in the following kits:
Injector Only - BTD-CAT5-P4
With 48VDC @ 48 Watt Power Supply - BTD-CAT5-P44848
With 48VDC @ 70 Watt Power Supply - BTD-CAT5-P44870
For additional information and complete specifications, see the data sheet in the Downloads tab.

Features

  • DIN 3 rail mountable
  • Includes 56VDC @ 117.6 Watt Power Supply
  • Low cost quad port Midspan/Injector
  • Provides DC power surge protection
  • Industrial grade aluminum housing

Application

  • Wired switches
  • Wireless LAN access points and bridges
  • IP surveillance cameras
  • VoIP (Voice over Internet Protocol) telephones
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Power Supplies
Product Number BTD-CAT5-P4-56118
Product Name BTD-CAT5-P4 Midspan/Injector Kit with 56VDC @ 117.6 Watt Power Supply
Type DC Power Supply
Unlock Full Specs
to access all available technical data

Similar Products

1U Front End Power supply - FPS1000 24 - TDK-Lambda Europe GmbH
Specs
Type DC Power Supply
Operating Temperature 0 to 70 C (32 to 158 F)
DC Output Voltage 24.0 volts
View Details
300VA, IP66-Rated, Rugged, Railway Quality DC-AC Sine Wave Inverter - RSI 300-D3  (IP66) - ABSOPULSE Electronics Ltd.
Specs
Type DC/AC Inverter
Technology Switching Power Supply
Operating Temperature -25 to 55 C (-13 to 131 F)
View Details
Power Supplies - 5000011497-SE - TE Connectivity
Specs
DC Output Voltage 24.0 volts
DC Output Current 20 amps
View Details