Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
CABLE ASSEMBLIES
L-COM, INC.
BT-CAT6P1HPW48W -- INJDC PWR HP CAT6 48 VDC KIT L-COM
L-com, Inc.
Injdc Pwr Hp Cat6 48 Vdc Kit L-Com
BT-CAT6P1HPW48W
Description
INJDC PWR HP CAT6 48 VDC KIT
Newark, An Avnet Company
Done
Description
INJDC PWR HP CAT6 48 VDC KIT
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Injdc Pwr Hp Cat6 48 Vdc Kit L-Com
51T5283
Injdc Pwr Hp Cat6 48 Vdc Kit L-Com
51T5283
INJDC PWR HP CAT6 48 VDC KIT
INJDC PWR HP CAT6 48 VDC KIT
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Cable Assemblies
Product Number
51T5283
Product Name
Injdc Pwr Hp Cat6 48 Vdc Kit L-Com
Unlock Full Specs
to access all available technical data
Similar Products
Anderson Power Products
SB350 8′ 4/0 Cable Assembly
DJ00-1YABRK-EM00-2R5
Specs
Rated Temperature
80 C (176 F)
View Details
Shenzhen QH Industrial Co., Ltd
Cable - 2 Pin Round Magnetic Cable Connector
View Details
A.H. Systems Inc.
Low - Loss Cable
Model SAC-40G
Specs
Application
RF
Product Type
Patch
Cable Type
Coaxial
View Details
Eteily Technologies India Pvt. Ltd.
MMCX Male Right Angle With 1.13mm Black Cable (L-10CM) + UFL Connector
ET-MMMRA-5BL10C-U
Specs
Connector Type
MMCX Male
View Details