L-com, Inc. 900 MHz Ultra High Q 4-Pole Indoor Bandpass Filter, Full Band BPF900

Description
The HyperLink 900 MHz 4-Pole Ultra-High Q full band filter is designed for full band applications. By reducing interference outside the 915 MHz band such as from cellular and paging signals, improved performance in noisy environments can be achieved. The BPF900 series filters are ideal for use with 902-928 MHz ISM band applications as well as 900 MHz RFID applications. This filter features a rugged aluminum construction. The BPF900 is designed for indoor use. Features Industrial Grade Ultra-High Quality Microwave Cavity Filter Ideal for 902-928 MHz ISM band applications Rugged Aluminum Construction Ultra Low Insertion Loss (0.5 dB nominal) Application ISM/GSM RF RFID SCADA
Datasheet
Description
The HyperLink 900 MHz 4-Pole Ultra-High Q full band filter is designed for full band applications. By reducing interference outside the 915 MHz band such as from cellular and paging signals, improved performance in noisy environments can be achieved. The BPF900 series filters are ideal for use with 902-928 MHz ISM band applications as well as 900 MHz RFID applications. This filter features a rugged aluminum construction. The BPF900 is designed for indoor use. Features Industrial Grade Ultra-High Quality Microwave Cavity Filter Ideal for 902-928 MHz ISM band applications Rugged Aluminum Construction Ultra Low Insertion Loss (0.5 dB nominal) Application ISM/GSM RF RFID SCADA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
900 MHz Ultra High Q 4-Pole Indoor Bandpass Filter, Full Band - BPF900 - L-com, Inc.
North Andover, MA, United States
900 MHz Ultra High Q 4-Pole Indoor Bandpass Filter, Full Band
BPF900
900 MHz Ultra High Q 4-Pole Indoor Bandpass Filter, Full Band BPF900
The HyperLink 900 MHz 4-Pole Ultra-High Q full band filter is designed for full band applications. By reducing interference outside the 915 MHz band such as from cellular and paging signals, improved performance in noisy environments can be achieved. The BPF900 series filters are ideal for use with 902-928 MHz ISM band applications as well as 900 MHz RFID applications. This filter features a rugged aluminum construction. The BPF900 is designed for indoor use. Features Industrial Grade Ultra-High Quality Microwave Cavity Filter Ideal for 902-928 MHz ISM band applications Rugged Aluminum Construction Ultra Low Insertion Loss (0.5 dB nominal) Application ISM/GSM RF RFID SCADA

The HyperLink 900 MHz 4-Pole Ultra-High Q full band filter is designed for full band applications. By reducing interference outside the 915 MHz band such as from cellular and paging signals, improved performance in noisy environments can be achieved. The BPF900 series filters are ideal for use with 902-928 MHz ISM band applications as well as 900 MHz RFID applications. This filter features a rugged aluminum construction. The BPF900 is designed for indoor use.

Features

  • Industrial Grade
  • Ultra-High Quality Microwave Cavity Filter
  • Ideal for 902-928 MHz ISM band applications
  • Rugged Aluminum Construction
  • Ultra Low Insertion Loss (0.5 dB nominal)

Application

  • ISM/GSM
  • RF
  • RFID
  • SCADA
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Filters and Microwave Filters
Product Number BPF900
Product Name 900 MHz Ultra High Q 4-Pole Indoor Bandpass Filter, Full Band
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B042RC3S-TTR-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 4500 MHz
View Details
Passive GaAs MMIC 12.7 - 17.9 GHz Bandpass Filter - MFBP-00086CSP3 - Marki Microwave LLC
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 12700 to 17900 MHz
View Details
4460 MHz Cavity Band Pass Filter with N-F Connectors - AB4460B524-N - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 4460 MHz
Bandwidth 120000 kHz
View Details