L-com, Inc. 5.8 GHz Ultra High Q 4-Pole Outdoor Bandpass Filter, Full Band BPF5800A

Description
The HyperLink 5.8 GHz 4-Pole Ultra-High Q full band channel filter is ideal for co-located equipment installations. This filter is designed for full band applications. By reducing interference outside the 5800 MHz ISM band, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data rate 802.11a signals without degradation. The BPF5800 features ruged aluminum weatherproof construction and can be used indoors or outdoor. - Ideal for high data rate 802.11a, ISM and UNII Wireless LAN applications - Ideal for Minimizing Adjacent Channel Interference - Compact Size - N-Female Connectors - Optional Mast Mounting Kit Available Features Industrial Grade, Rugged Aluminum Weatherproof Construction for Outdoor or Indoor Use Ultra Low Insertion Loss (0.5 dB nominal) & 150 MHz Bandwidth Provides Lightning Protection (DC Short) Reduce Interference and Improve Performance Ultra-High Quality Microwave Cavity Filter Application 802.11a Wi-Fi RF WLAN
Datasheet
Description
The HyperLink 5.8 GHz 4-Pole Ultra-High Q full band channel filter is ideal for co-located equipment installations. This filter is designed for full band applications. By reducing interference outside the 5800 MHz ISM band, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data rate 802.11a signals without degradation. The BPF5800 features ruged aluminum weatherproof construction and can be used indoors or outdoor. - Ideal for high data rate 802.11a, ISM and UNII Wireless LAN applications - Ideal for Minimizing Adjacent Channel Interference - Compact Size - N-Female Connectors - Optional Mast Mounting Kit Available Features Industrial Grade, Rugged Aluminum Weatherproof Construction for Outdoor or Indoor Use Ultra Low Insertion Loss (0.5 dB nominal) & 150 MHz Bandwidth Provides Lightning Protection (DC Short) Reduce Interference and Improve Performance Ultra-High Quality Microwave Cavity Filter Application 802.11a Wi-Fi RF WLAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
5.8 GHz Ultra High Q 4-Pole Outdoor Bandpass Filter, Full Band - BPF5800A - L-com, Inc.
North Andover, MA, United States
5.8 GHz Ultra High Q 4-Pole Outdoor Bandpass Filter, Full Band
BPF5800A
5.8 GHz Ultra High Q 4-Pole Outdoor Bandpass Filter, Full Band BPF5800A
The HyperLink 5.8 GHz 4-Pole Ultra-High Q full band channel filter is ideal for co-located equipment installations. This filter is designed for full band applications. By reducing interference outside the 5800 MHz ISM band, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data rate 802.11a signals without degradation. The BPF5800 features ruged aluminum weatherproof construction and can be used indoors or outdoor. - Ideal for high data rate 802.11a, ISM and UNII Wireless LAN applications - Ideal for Minimizing Adjacent Channel Interference - Compact Size - N-Female Connectors - Optional Mast Mounting Kit Available Features Industrial Grade, Rugged Aluminum Weatherproof Construction for Outdoor or Indoor Use Ultra Low Insertion Loss (0.5 dB nominal) & 150 MHz Bandwidth Provides Lightning Protection (DC Short) Reduce Interference and Improve Performance Ultra-High Quality Microwave Cavity Filter Application 802.11a Wi-Fi RF WLAN

The HyperLink 5.8 GHz 4-Pole Ultra-High Q full band channel filter is ideal for co-located equipment installations. This filter is designed for full band applications. By reducing interference outside the 5800 MHz ISM band, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data rate 802.11a signals without degradation. The BPF5800 features ruged aluminum weatherproof construction and can be used indoors or outdoor.
- Ideal for high data rate 802.11a, ISM and UNII Wireless LAN applications
- Ideal for Minimizing Adjacent Channel Interference
- Compact Size
- N-Female Connectors
- Optional Mast Mounting Kit Available

Features

  • Industrial Grade, Rugged Aluminum Weatherproof Construction for Outdoor or Indoor Use
  • Ultra Low Insertion Loss (0.5 dB nominal) & 150 MHz Bandwidth
  • Provides Lightning Protection (DC Short)
  • Reduce Interference and Improve Performance
  • Ultra-High Quality Microwave Cavity Filter

Application

  • 802.11a
  • Wi-Fi
  • RF
  • WLAN
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Filters and Microwave Filters
Product Number BPF5800A
Product Name 5.8 GHz Ultra High Q 4-Pole Outdoor Bandpass Filter, Full Band
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Band Reject Filter - UIYBSF3525A - UIY Inc.
Specs
Filter Type Band Reject
Operating Temperature -55 to 85 C (-67 to 185 F)
Fc 616 to 638 MHz
View Details
Band Pass Filter - 5o2664640 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 863 to 928 MHz
View Details
5 GHz Wi-Fi U-NII 1-3 bandBoost™ Filter - QPQ5510 - Qorvo
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Filter Design BAW
View Details
2533 MHz Cavity Band Pass Filter - AB2533B594 - Anatech Electronics, Inc.
Specs
Filter Type Bandpass
Fc 2533 MHz
Bandwidth 73000 kHz
View Details