L-com, Inc. 2.4 GHz Ultra High Q 4-Pole Outdoor Bandpass Filter, Full Band BPF2400A

Description
The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi full band channel filters are ideal for co-located equipment installations. These filters are designed for full band applications. By reducing interference outside the 2400 MHz ISM band, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data rate 802.11g signals without degradation. The BPF2400 features rugged aluminum construction and is for use indoors or in weather-resistant enclosures. For outdoor applications, the BPF2400A features weatherproof construction. It is ideal for high data rate 802.11b and 802.11g Wireless LAN applications. It has N-Female Connectors, and has an optional mast mounting kit available for the outdoor model. Features Reduce Interference Outside the ISM Band and Improve Performance Ultra Low Insertion Loss (.25 dB nominal) For 2400 MHz Full Band Applications Provides Lightning Protection (DC Short) Ultra-High Quality Microwave Cavity Filter Application 802.11b/g/n Wi-Fi RF WLAN
Datasheet
Description
The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi full band channel filters are ideal for co-located equipment installations. These filters are designed for full band applications. By reducing interference outside the 2400 MHz ISM band, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data rate 802.11g signals without degradation. The BPF2400 features rugged aluminum construction and is for use indoors or in weather-resistant enclosures. For outdoor applications, the BPF2400A features weatherproof construction. It is ideal for high data rate 802.11b and 802.11g Wireless LAN applications. It has N-Female Connectors, and has an optional mast mounting kit available for the outdoor model. Features Reduce Interference Outside the ISM Band and Improve Performance Ultra Low Insertion Loss (.25 dB nominal) For 2400 MHz Full Band Applications Provides Lightning Protection (DC Short) Ultra-High Quality Microwave Cavity Filter Application 802.11b/g/n Wi-Fi RF WLAN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Ultra High Q 4-Pole Outdoor Bandpass Filter, Full Band - BPF2400A - L-com, Inc.
North Andover, MA, United States
2.4 GHz Ultra High Q 4-Pole Outdoor Bandpass Filter, Full Band
BPF2400A
2.4 GHz Ultra High Q 4-Pole Outdoor Bandpass Filter, Full Band BPF2400A
The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi full band channel filters are ideal for co-located equipment installations. These filters are designed for full band applications. By reducing interference outside the 2400 MHz ISM band, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data rate 802.11g signals without degradation. The BPF2400 features rugged aluminum construction and is for use indoors or in weather-resistant enclosures. For outdoor applications, the BPF2400A features weatherproof construction. It is ideal for high data rate 802.11b and 802.11g Wireless LAN applications. It has N-Female Connectors, and has an optional mast mounting kit available for the outdoor model. Features Reduce Interference Outside the ISM Band and Improve Performance Ultra Low Insertion Loss (.25 dB nominal) For 2400 MHz Full Band Applications Provides Lightning Protection (DC Short) Ultra-High Quality Microwave Cavity Filter Application 802.11b/g/n Wi-Fi RF WLAN

The HyperLink 2.4 GHz 4-Pole Ultra-High Q Wi-Fi full band channel filters are ideal for co-located equipment installations. These filters are designed for full band applications. By reducing interference outside the 2400 MHz ISM band, improved performance of co-located equipment can be achieved. These bandpass filters are wide enough to pass high data rate 802.11g signals without degradation.
The BPF2400 features rugged aluminum construction and is for use indoors or in weather-resistant enclosures. For outdoor applications, the BPF2400A features weatherproof construction. It is ideal for high data rate 802.11b and 802.11g Wireless LAN applications. It has N-Female Connectors, and has an optional mast mounting kit available for the outdoor model.

Features

  • Reduce Interference Outside the ISM Band and Improve Performance
  • Ultra Low Insertion Loss (.25 dB nominal)
  • For 2400 MHz Full Band Applications
  • Provides Lightning Protection (DC Short)
  • Ultra-High Quality Microwave Cavity Filter

Application

  • 802.11b/g/n
  • Wi-Fi
  • RF
  • WLAN
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Filters and Microwave Filters
Product Number BPF2400A
Product Name 2.4 GHz Ultra High Q 4-Pole Outdoor Bandpass Filter, Full Band
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Filters - ECS-DCF-106 - ECS Inc. International
ECS Inc. International
Specs
Filter Type Bandpass
Filter Design Ceramic Filter
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
RF Filters - 1761-B114MD2S-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 11400 MHz
View Details
Band Pass Filter - 5o2670160 - 5o.com
Specs
Filter Type Bandpass
Operating Temperature -30 to 70 C (-22 to 158 F)
Fc 12000 to 28500 MHz
View Details