L-com, Inc. 2.4 GHz Ultra High Q 8-Pole Indoor Bandpass Filter, Channel 14 - 2484 MHz BPF24-814

Description
The HyperLink indoor 2.4 GHz 8-Pole Ultra-High Q Wi-Fi channel filters are ideal for co-located equipment installations. Available in seven versions for Channel 1, 3, 6, 9, 11, 13 and 14, they provide excellent adjacent channel rejection. By reducing interference from both inside and outside the band, improved performance of co-located equipment can be achieved. These bandpass filters are bi-directional, so either end can be connected to the antenna. These filters are designed to be installed indoors or in weather-resistant enclosures. Features Rugged Aluminum Construction Ultra Low Insertion Loss (2 dB nominal) Industrial Grade Reduce Interference and Improve Performance Ultra-High Quality Microwave Cavity Filter Application Ideal for high data rate 802.11b and 802.11g Wireless LAN applications Ideal for Minimizing Adjacent Channel Interference
Datasheet
Description
The HyperLink indoor 2.4 GHz 8-Pole Ultra-High Q Wi-Fi channel filters are ideal for co-located equipment installations. Available in seven versions for Channel 1, 3, 6, 9, 11, 13 and 14, they provide excellent adjacent channel rejection. By reducing interference from both inside and outside the band, improved performance of co-located equipment can be achieved. These bandpass filters are bi-directional, so either end can be connected to the antenna. These filters are designed to be installed indoors or in weather-resistant enclosures. Features Rugged Aluminum Construction Ultra Low Insertion Loss (2 dB nominal) Industrial Grade Reduce Interference and Improve Performance Ultra-High Quality Microwave Cavity Filter Application Ideal for high data rate 802.11b and 802.11g Wireless LAN applications Ideal for Minimizing Adjacent Channel Interference
Datasheet

Suppliers

Company
Product
Description
Supplier Links
2.4 GHz Ultra High Q 8-Pole Indoor Bandpass Filter, Channel 14 - 2484 MHz - BPF24-814 - L-com, Inc.
North Andover, MA, United States
2.4 GHz Ultra High Q 8-Pole Indoor Bandpass Filter, Channel 14 - 2484 MHz
BPF24-814
2.4 GHz Ultra High Q 8-Pole Indoor Bandpass Filter, Channel 14 - 2484 MHz BPF24-814
The HyperLink indoor 2.4 GHz 8-Pole Ultra-High Q Wi-Fi channel filters are ideal for co-located equipment installations. Available in seven versions for Channel 1, 3, 6, 9, 11, 13 and 14, they provide excellent adjacent channel rejection. By reducing interference from both inside and outside the band, improved performance of co-located equipment can be achieved. These bandpass filters are bi-directional, so either end can be connected to the antenna. These filters are designed to be installed indoors or in weather-resistant enclosures. Features Rugged Aluminum Construction Ultra Low Insertion Loss (2 dB nominal) Industrial Grade Reduce Interference and Improve Performance Ultra-High Quality Microwave Cavity Filter Application Ideal for high data rate 802.11b and 802.11g Wireless LAN applications Ideal for Minimizing Adjacent Channel Interference

The HyperLink indoor 2.4 GHz 8-Pole Ultra-High Q Wi-Fi channel filters are ideal for co-located equipment installations. Available in seven versions for Channel 1, 3, 6, 9, 11, 13 and 14, they provide excellent adjacent channel rejection. By reducing interference from both inside and outside the band, improved performance of co-located equipment can be achieved. These bandpass filters are bi-directional, so either end can be connected to the antenna. These filters are designed to be installed indoors or in weather-resistant enclosures.

Features

  • Rugged Aluminum Construction
  • Ultra Low Insertion Loss (2 dB nominal)
  • Industrial Grade
  • Reduce Interference and Improve Performance
  • Ultra-High Quality Microwave Cavity Filter

Application

  • Ideal for high data rate 802.11b and 802.11g Wireless LAN applications
  • Ideal for Minimizing Adjacent Channel Interference
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category RF Filters and Microwave Filters
Product Number BPF24-814
Product Name 2.4 GHz Ultra High Q 8-Pole Indoor Bandpass Filter, Channel 14 - 2484 MHz
Filter Type Bandpass
Unlock Full Specs
to access all available technical data

Similar Products

RF Filters - 1761-B381KD0S-ND - DigiKey
Knowles Precision Devices
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 38100 MHz
View Details
RF Filters - 2312-QPQ1906SRTR-ND - DigiKey
Specs
Filter Technology Passive Filter
Filter Type Bandpass
Fc 2460 MHz
View Details
LTCC Band Pass Filter, 2170 - 2380 MHz, 50Ω - BFCN-2275+ - Mini-Circuits
Specs
Filter Type Bandpass
Operating Temperature -55 to 100 C (-67 to 212 F)
Insertion Loss 2275 dB
View Details
3 suppliers