L-com, Inc. Test Cable, BNC Male / Dual Banana, 5.0 ft BCC58C-5

Description
This series of test cables utilizes the popular 50 Ohm coaxial cable RG58C/U with BNC to dual banana plugs connectors. Available in 5 standard lengths from 1 to 5 feet. Features Available in 5 standard lengths from 1 to 5 feet Utilizes popular 50 Ohm cable RG58C/U Dual banana plugs with BNC accommodate many test applications Test and laboratory interconnections Application Test and Measurement
Description
This series of test cables utilizes the popular 50 Ohm coaxial cable RG58C/U with BNC to dual banana plugs connectors. Available in 5 standard lengths from 1 to 5 feet. Features Available in 5 standard lengths from 1 to 5 feet Utilizes popular 50 Ohm cable RG58C/U Dual banana plugs with BNC accommodate many test applications Test and laboratory interconnections Application Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Test Cable, BNC Male / Dual Banana, 5.0 ft - BCC58C-5 - L-com, Inc.
North Andover, MA, United States
Test Cable, BNC Male / Dual Banana, 5.0 ft
BCC58C-5
Test Cable, BNC Male / Dual Banana, 5.0 ft BCC58C-5
This series of test cables utilizes the popular 50 Ohm coaxial cable RG58C/U with BNC to dual banana plugs connectors. Available in 5 standard lengths from 1 to 5 feet. Features Available in 5 standard lengths from 1 to 5 feet Utilizes popular 50 Ohm cable RG58C/U Dual banana plugs with BNC accommodate many test applications Test and laboratory interconnections Application Test and Measurement

This series of test cables utilizes the popular 50 Ohm coaxial cable RG58C/U with BNC to dual banana plugs connectors. Available in 5 standard lengths from 1 to 5 feet.

Features

  • Available in 5 standard lengths from 1 to 5 feet
  • Utilizes popular 50 Ohm cable RG58C/U
  • Dual banana plugs with BNC accommodate many test applications
  • Test and laboratory interconnections

Application

  • Test and Measurement
Supplier's Site
Ca Bnc M/dual Banana Plugs 5 Rohs Compliant L-Com - 89M7373 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/dual Banana Plugs 5 Rohs Compliant L-Com
89M7373
Ca Bnc M/dual Banana Plugs 5 Rohs Compliant L-Com 89M7373
CA BNC M/DUAL BANANA PLUGS 5 ROHS COMPLIANT: NO

CA BNC M/DUAL BANANA PLUGS 5 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number BCC58C-5 89M7373
Product Name Test Cable, BNC Male / Dual Banana, 5.0 ft Ca Bnc M/dual Banana Plugs 5 Rohs Compliant L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details