L-com, Inc. Test Cable, BNC Male / Dual Banana, 2.0 ft BCC58C-2

Description
This series of test cables utilizes the popular 50 Ohm coaxial cable RG58C/U with BNC to dual banana plugs connectors. Available in 5 standard lengths from 1 to 5 feet. Features Dual banana plugs with BNC accommodate many test applications Test and laboratory interconnections Utilizes popular 50 Ohm cable RG58C/U Available in 5 standard lengths from 1 to 5 feet Application Test and Measurement
Description
This series of test cables utilizes the popular 50 Ohm coaxial cable RG58C/U with BNC to dual banana plugs connectors. Available in 5 standard lengths from 1 to 5 feet. Features Dual banana plugs with BNC accommodate many test applications Test and laboratory interconnections Utilizes popular 50 Ohm cable RG58C/U Available in 5 standard lengths from 1 to 5 feet Application Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Test Cable, BNC Male / Dual Banana, 2.0 ft - BCC58C-2 - L-com, Inc.
North Andover, MA, United States
Test Cable, BNC Male / Dual Banana, 2.0 ft
BCC58C-2
Test Cable, BNC Male / Dual Banana, 2.0 ft BCC58C-2
This series of test cables utilizes the popular 50 Ohm coaxial cable RG58C/U with BNC to dual banana plugs connectors. Available in 5 standard lengths from 1 to 5 feet. Features Dual banana plugs with BNC accommodate many test applications Test and laboratory interconnections Utilizes popular 50 Ohm cable RG58C/U Available in 5 standard lengths from 1 to 5 feet Application Test and Measurement

This series of test cables utilizes the popular 50 Ohm coaxial cable RG58C/U with BNC to dual banana plugs connectors. Available in 5 standard lengths from 1 to 5 feet.

Features

  • Dual banana plugs with BNC accommodate many test applications
  • Test and laboratory interconnections
  • Utilizes popular 50 Ohm cable RG58C/U
  • Available in 5 standard lengths from 1 to 5 feet

Application

  • Test and Measurement
Supplier's Site
Ca Bnc M/dual Banana Plugs 2 L-Com - 89M7370 - Newark, An Avnet Company
Chicago, IL, United States
Ca Bnc M/dual Banana Plugs 2 L-Com
89M7370
Ca Bnc M/dual Banana Plugs 2 L-Com 89M7370
CA BNC M/DUAL BANANA PLUGS 2

CA BNC M/DUAL BANANA PLUGS 2

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number BCC58C-2 89M7370
Product Name Test Cable, BNC Male / Dual Banana, 2.0 ft Ca Bnc M/dual Banana Plugs 2 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male RG59/U Coaxial Test Cable - 7526 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details