L-com, Inc. Test Lead, Bnc-Double Banana Plug, 305Mm; Bnc Connector Type L-Com BCC58C-1

Description
TEST LEAD, BNC-DOUBLE BANANA PLUG, 305MM; BNC Connector Type:BNC Plug; Test Connector Type B:Dual Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:305mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet
Description
TEST LEAD, BNC-DOUBLE BANANA PLUG, 305MM; BNC Connector Type:BNC Plug; Test Connector Type B:Dual Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:305mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Lead, Bnc-Double Banana Plug, 305Mm; Bnc Connector Type L-Com - 89M7369 - Newark, An Avnet Company
Chicago, IL, United States
Test Lead, Bnc-Double Banana Plug, 305Mm; Bnc Connector Type L-Com
89M7369
Test Lead, Bnc-Double Banana Plug, 305Mm; Bnc Connector Type L-Com 89M7369
TEST LEAD, BNC-DOUBLE BANANA PLUG, 305MM; BNC Connector Type:BNC Plug; Test Connector Type B:Dual Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:305mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes

TEST LEAD, BNC-DOUBLE BANANA PLUG, 305MM; BNC Connector Type:BNC Plug; Test Connector Type B:Dual Banana Plug; Lead Length - Imperial:12"; Lead Length - Metric:305mm; Insulator Colour:Black; Current Rating:-; Voltage Rating:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Test Probes
Product Number 89M7369
Product Name Test Lead, Bnc-Double Banana Plug, 305Mm; Bnc Connector Type L-Com
Unlock Full Specs
to access all available technical data

Similar Products

Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
XP Pistol Grip, XL2 Mini-Hook, Banana Socket - 8008 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial Probe with Cable -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Probe Type Coaxial
Bandwidth 3000 MHz
View Details