The 602W test lead features our X100WA Mini-Hook to 9259 Stacking Pin Plug. The diameter of the plug is 0.080 in (2.03 mm). The X100WA Mini-Hook is the same as our X100W, with the exception of a larger wire exit hole to accommodate the heavier gauge wire. These test leads utilize 18 AWG PVC wire or 20 AWG PVC coil cord wire.
E-Z-HOOK, a division of Tektest, Inc. | |
---|---|
Product Category | Electrical Test Probes |
Product Number | 602W |
Product Name | X100W Mini-Hook to 0.080″ Stacking Pin Plug, 18 AWG PVC Test Lead |
Probe Type | Voltage |