L-com, Inc. Test Cable, Dual Banana / Dual Banana, 5.0 ft BCB58C-5

Description
This series of test cables utilizes the popular 50 Ohm coaxial cable RG58C/U with dual banana plugs on each end. Available in 5 standard lengths from 1 to 5 feet. Features Available in 5 standard lengths from 1 to 5 feet Dual banana plugs with BNC accommodate many test applications Test and laboratory interconnections Utilizes popular 50 Ohm cable RG58C/U Application Test and Measurement
Description
This series of test cables utilizes the popular 50 Ohm coaxial cable RG58C/U with dual banana plugs on each end. Available in 5 standard lengths from 1 to 5 feet. Features Available in 5 standard lengths from 1 to 5 feet Dual banana plugs with BNC accommodate many test applications Test and laboratory interconnections Utilizes popular 50 Ohm cable RG58C/U Application Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Test Cable, Dual Banana / Dual Banana, 5.0 ft - BCB58C-5 - L-com, Inc.
North Andover, MA, United States
Test Cable, Dual Banana / Dual Banana, 5.0 ft
BCB58C-5
Test Cable, Dual Banana / Dual Banana, 5.0 ft BCB58C-5
This series of test cables utilizes the popular 50 Ohm coaxial cable RG58C/U with dual banana plugs on each end. Available in 5 standard lengths from 1 to 5 feet. Features Available in 5 standard lengths from 1 to 5 feet Dual banana plugs with BNC accommodate many test applications Test and laboratory interconnections Utilizes popular 50 Ohm cable RG58C/U Application Test and Measurement

This series of test cables utilizes the popular 50 Ohm coaxial cable RG58C/U with dual banana plugs on each end. Available in 5 standard lengths from 1 to 5 feet.

Features

  • Available in 5 standard lengths from 1 to 5 feet
  • Dual banana plugs with BNC accommodate many test applications
  • Test and laboratory interconnections
  • Utilizes popular 50 Ohm cable RG58C/U

Application

  • Test and Measurement
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number BCB58C-5
Product Name Test Cable, Dual Banana / Dual Banana, 5.0 ft
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 9 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; Extender Cable; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details