L-com, Inc. Test Cable, Dual Banana / Dual Banana, 4.0 ft BCB58C-4

Description
This series of test cables utilizes the popular 50 Ohm coaxial cable RG58C/U with dual banana plugs on each end. Available in 5 standard lengths from 1 to 5 feet. Features Available in 5 standard lengths from 1 to 5 feet Dual banana plugs with BNC accommodate many test applications Test and laboratory interconnections Utilizes popular 50 Ohm cable RG58C/U Application Test and Measurement
Description
This series of test cables utilizes the popular 50 Ohm coaxial cable RG58C/U with dual banana plugs on each end. Available in 5 standard lengths from 1 to 5 feet. Features Available in 5 standard lengths from 1 to 5 feet Dual banana plugs with BNC accommodate many test applications Test and laboratory interconnections Utilizes popular 50 Ohm cable RG58C/U Application Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Test Cable, Dual Banana / Dual Banana, 4.0 ft - BCB58C-4 - L-com, Inc.
North Andover, MA, United States
Test Cable, Dual Banana / Dual Banana, 4.0 ft
BCB58C-4
Test Cable, Dual Banana / Dual Banana, 4.0 ft BCB58C-4
This series of test cables utilizes the popular 50 Ohm coaxial cable RG58C/U with dual banana plugs on each end. Available in 5 standard lengths from 1 to 5 feet. Features Available in 5 standard lengths from 1 to 5 feet Dual banana plugs with BNC accommodate many test applications Test and laboratory interconnections Utilizes popular 50 Ohm cable RG58C/U Application Test and Measurement

This series of test cables utilizes the popular 50 Ohm coaxial cable RG58C/U with dual banana plugs on each end. Available in 5 standard lengths from 1 to 5 feet.

Features

  • Available in 5 standard lengths from 1 to 5 feet
  • Dual banana plugs with BNC accommodate many test applications
  • Test and laboratory interconnections
  • Utilizes popular 50 Ohm cable RG58C/U

Application

  • Test and Measurement
Supplier's Site
Ca Dual Banana/dual Banana 4 L-Com - 89M7367 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dual Banana/dual Banana 4 L-Com
89M7367
Ca Dual Banana/dual Banana 4 L-Com 89M7367
CA DUAL BANANA/DUAL BANANA 4

CA DUAL BANANA/DUAL BANANA 4

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number BCB58C-4 89M7367
Product Name Test Cable, Dual Banana / Dual Banana, 4.0 ft Ca Dual Banana/dual Banana 4 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details