L-com, Inc. Test Cable, Dual Banana / Dual Banana, 3.0 ft BCB58C-3

Description
This series of test cables utilizes the popular 50 Ohm coaxial cable RG58C/U with dual banana plugs on each end. Available in 5 standard lengths from 1 to 5 feet. Features Available in 5 standard lengths from 1 to 5 feet Dual banana plugs with BNC accommodate many test applications Test and laboratory interconnections Utilizes popular 50 Ohm cable RG58C/U Application Test and Measurement
Description
This series of test cables utilizes the popular 50 Ohm coaxial cable RG58C/U with dual banana plugs on each end. Available in 5 standard lengths from 1 to 5 feet. Features Available in 5 standard lengths from 1 to 5 feet Dual banana plugs with BNC accommodate many test applications Test and laboratory interconnections Utilizes popular 50 Ohm cable RG58C/U Application Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Test Cable, Dual Banana / Dual Banana, 3.0 ft - BCB58C-3 - L-com, Inc.
North Andover, MA, United States
Test Cable, Dual Banana / Dual Banana, 3.0 ft
BCB58C-3
Test Cable, Dual Banana / Dual Banana, 3.0 ft BCB58C-3
This series of test cables utilizes the popular 50 Ohm coaxial cable RG58C/U with dual banana plugs on each end. Available in 5 standard lengths from 1 to 5 feet. Features Available in 5 standard lengths from 1 to 5 feet Dual banana plugs with BNC accommodate many test applications Test and laboratory interconnections Utilizes popular 50 Ohm cable RG58C/U Application Test and Measurement

This series of test cables utilizes the popular 50 Ohm coaxial cable RG58C/U with dual banana plugs on each end. Available in 5 standard lengths from 1 to 5 feet.

Features

  • Available in 5 standard lengths from 1 to 5 feet
  • Dual banana plugs with BNC accommodate many test applications
  • Test and laboratory interconnections
  • Utilizes popular 50 Ohm cable RG58C/U

Application

  • Test and Measurement
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number BCB58C-3
Product Name Test Cable, Dual Banana / Dual Banana, 3.0 ft
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Cable Assemblies - Coaxial Cables (RF) - 1024-18 - Shenzhen Shengyu Electronics Technology Limited
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Length 1.5 ft (4.57 dm)
View Details