L-com, Inc. Test Cable, Dual Banana / Dual Banana, 2.0 ft BCB58C-2

Description
This series of test cables utilizes the popular 50 Ohm coaxial cable RG58C/U with dual banana plugs on each end. Available in 5 standard lengths from 1 to 5 feet. Features Dual banana plugs with BNC accommodate many test applications Test and laboratory interconnections Utilizes popular 50 Ohm cable RG58C/U Available in 5 standard lengths from 1 to 5 feet Application Test and Measurement
Description
This series of test cables utilizes the popular 50 Ohm coaxial cable RG58C/U with dual banana plugs on each end. Available in 5 standard lengths from 1 to 5 feet. Features Dual banana plugs with BNC accommodate many test applications Test and laboratory interconnections Utilizes popular 50 Ohm cable RG58C/U Available in 5 standard lengths from 1 to 5 feet Application Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Test Cable, Dual Banana / Dual Banana, 2.0 ft - BCB58C-2 - L-com, Inc.
North Andover, MA, United States
Test Cable, Dual Banana / Dual Banana, 2.0 ft
BCB58C-2
Test Cable, Dual Banana / Dual Banana, 2.0 ft BCB58C-2
This series of test cables utilizes the popular 50 Ohm coaxial cable RG58C/U with dual banana plugs on each end. Available in 5 standard lengths from 1 to 5 feet. Features Dual banana plugs with BNC accommodate many test applications Test and laboratory interconnections Utilizes popular 50 Ohm cable RG58C/U Available in 5 standard lengths from 1 to 5 feet Application Test and Measurement

This series of test cables utilizes the popular 50 Ohm coaxial cable RG58C/U with dual banana plugs on each end. Available in 5 standard lengths from 1 to 5 feet.

Features

  • Dual banana plugs with BNC accommodate many test applications
  • Test and laboratory interconnections
  • Utilizes popular 50 Ohm cable RG58C/U
  • Available in 5 standard lengths from 1 to 5 feet

Application

  • Test and Measurement
Supplier's Site
Ca Dual Banana/dual Banana 2 L-Com - 89M7365 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dual Banana/dual Banana 2 L-Com
89M7365
Ca Dual Banana/dual Banana 2 L-Com 89M7365
CA DUAL BANANA/DUAL BANANA 2

CA DUAL BANANA/DUAL BANANA 2

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number BCB58C-2 89M7365
Product Name Test Cable, Dual Banana / Dual Banana, 2.0 ft Ca Dual Banana/dual Banana 2 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

System cable - 706-2500/405-500 - WAGO
Specs
Application Instrumentation and Control
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details
Coaxial Cable - 1407624 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 65.62 ft (200 dm)
View Details
Flexible Coaxial Cable 18 GHz - FC392 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details