L-com, Inc. Test Cable, Dual Banana / Dual Banana, 1.0 ft BCB58C-1

Description
This series of test cables utilizes the popular 50 Ohm coaxial cable RG58C/U with dual banana plugs on each end. Available in 5 standard lengths from 1 to 5 feet. Features Test and laboratory interconnections Utilizes popular 50 Ohm cable RG58C/U Available in 5 standard lengths from 1 to 5 feet Dual banana plugs with BNC accommodate many test applications Application Test and Measurement
Description
This series of test cables utilizes the popular 50 Ohm coaxial cable RG58C/U with dual banana plugs on each end. Available in 5 standard lengths from 1 to 5 feet. Features Test and laboratory interconnections Utilizes popular 50 Ohm cable RG58C/U Available in 5 standard lengths from 1 to 5 feet Dual banana plugs with BNC accommodate many test applications Application Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Test Cable, Dual Banana / Dual Banana, 1.0 ft - BCB58C-1 - L-com, Inc.
North Andover, MA, United States
Test Cable, Dual Banana / Dual Banana, 1.0 ft
BCB58C-1
Test Cable, Dual Banana / Dual Banana, 1.0 ft BCB58C-1
This series of test cables utilizes the popular 50 Ohm coaxial cable RG58C/U with dual banana plugs on each end. Available in 5 standard lengths from 1 to 5 feet. Features Test and laboratory interconnections Utilizes popular 50 Ohm cable RG58C/U Available in 5 standard lengths from 1 to 5 feet Dual banana plugs with BNC accommodate many test applications Application Test and Measurement

This series of test cables utilizes the popular 50 Ohm coaxial cable RG58C/U with dual banana plugs on each end. Available in 5 standard lengths from 1 to 5 feet.

Features

  • Test and laboratory interconnections
  • Utilizes popular 50 Ohm cable RG58C/U
  • Available in 5 standard lengths from 1 to 5 feet
  • Dual banana plugs with BNC accommodate many test applications

Application

  • Test and Measurement
Supplier's Site
Ca Dual Banana/dual Banana 1 L-Com - 89M7364 - Newark, An Avnet Company
Chicago, IL, United States
Ca Dual Banana/dual Banana 1 L-Com
89M7364
Ca Dual Banana/dual Banana 1 L-Com 89M7364
CA DUAL BANANA/DUAL BANANA 1

CA DUAL BANANA/DUAL BANANA 1

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number BCB58C-1 89M7364
Product Name Test Cable, Dual Banana / Dual Banana, 1.0 ft Ca Dual Banana/dual Banana 1 L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Female BNC Breakout to 0.025″ Square Sockets - 1008 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.3333 ft (1.02 dm)
Connector Type BNC
View Details