L-com, Inc. Test Cable, BNC Female / 6" Leads with Banana Plug BC60

Description
This series of BNC test leads combines the ever popular BNC interface with most of the commonly used test lab connection types such as alligator clips, banana plugs, and test clips. These test leads are very useful in a lab environment for all your testing needs. Features BNC interface is commonly used in a test environment Banana plugs for quick test terminations Test and laboratory interconnections Application Test and Measurement
Description
This series of BNC test leads combines the ever popular BNC interface with most of the commonly used test lab connection types such as alligator clips, banana plugs, and test clips. These test leads are very useful in a lab environment for all your testing needs. Features BNC interface is commonly used in a test environment Banana plugs for quick test terminations Test and laboratory interconnections Application Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Test Cable, BNC Female / 6
North Andover, MA, United States
Test Cable, BNC Female / 6" Leads with Banana Plug
BC60
Test Cable, BNC Female / 6" Leads with Banana Plug BC60
This series of BNC test leads combines the ever popular BNC interface with most of the commonly used test lab connection types such as alligator clips, banana plugs, and test clips. These test leads are very useful in a lab environment for all your testing needs. Features BNC interface is commonly used in a test environment Banana plugs for quick test terminations Test and laboratory interconnections Application Test and Measurement

This series of BNC test leads combines the ever popular BNC interface with most of the commonly used test lab connection types such as alligator clips, banana plugs, and test clips. These test leads are very useful in a lab environment for all your testing needs.

Features

  • BNC interface is commonly used in a test environment
  • Banana plugs for quick test terminations
  • Test and laboratory interconnections

Application

  • Test and Measurement
Supplier's Site
Adaptor Bnc F/dual Banana L-Com - 89M7383 - Newark, An Avnet Company
Chicago, IL, United States
Adaptor Bnc F/dual Banana L-Com
89M7383
Adaptor Bnc F/dual Banana L-Com 89M7383
ADAPTOR BNC F/DUAL BANANA

ADAPTOR BNC F/DUAL BANANA

Supplier's Site

Technical Specifications

  L-com, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number BC60 89M7383
Product Name Test Cable, BNC Female / 6" Leads with Banana Plug Adaptor Bnc F/dual Banana L-Com
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details