L-com, Inc. Test Cable, BNC Male / 6" Leads with Tinned End BC25

Description
This series of BNC test leads combines the ever popular BNC interface with most of the commonly used test lab connection types such as alligator clips, banana plugs, and test clips. These test leads are very useful in a lab environment for all your testing needs. Features BNC interface is commonly used in a test environment Test and laboratory interconnections Tinned ends offer termination flexibility Application Test and Measurement
Description
This series of BNC test leads combines the ever popular BNC interface with most of the commonly used test lab connection types such as alligator clips, banana plugs, and test clips. These test leads are very useful in a lab environment for all your testing needs. Features BNC interface is commonly used in a test environment Test and laboratory interconnections Tinned ends offer termination flexibility Application Test and Measurement

Suppliers

Company
Product
Description
Supplier Links
Test Cable, BNC Male / 6
North Andover, MA, United States
Test Cable, BNC Male / 6" Leads with Tinned End
BC25
Test Cable, BNC Male / 6" Leads with Tinned End BC25
This series of BNC test leads combines the ever popular BNC interface with most of the commonly used test lab connection types such as alligator clips, banana plugs, and test clips. These test leads are very useful in a lab environment for all your testing needs. Features BNC interface is commonly used in a test environment Test and laboratory interconnections Tinned ends offer termination flexibility Application Test and Measurement

This series of BNC test leads combines the ever popular BNC interface with most of the commonly used test lab connection types such as alligator clips, banana plugs, and test clips. These test leads are very useful in a lab environment for all your testing needs.

Features

  • BNC interface is commonly used in a test environment
  • Test and laboratory interconnections
  • Tinned ends offer termination flexibility

Application

  • Test and Measurement
Supplier's Site

Technical Specifications

  L-com, Inc.
Product Category Cable Assemblies
Product Number BC25
Product Name Test Cable, BNC Male / 6" Leads with Tinned End
Cable Type Coaxial
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details