L-com, Inc. Tnc Male Rg174 188 316 L-Com BAC531

Description
TNC MALE RG174 188 316
Description
TNC MALE RG174 188 316

Suppliers

Company
Product
Description
Supplier Links
Tnc Male Rg174 188 316 L-Com - 23T4502 - Newark, An Avnet Company
Chicago, IL, United States
Tnc Male Rg174 188 316 L-Com
23T4502
Tnc Male Rg174 188 316 L-Com 23T4502
TNC MALE RG174 188 316

TNC MALE RG174 188 316

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 23T4502
Product Name Tnc Male Rg174 188 316 L-Com
Unlock Full Specs
to access all available technical data

Similar Products

OBD 2 J1962 male to female OBD wires with braided hose - QLC16098 - QL-Custom Technology Limited
Specs
Application Automotive
Gender Male-Female
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details