L-com, Inc. Comp Cable, Sfp28 Plug-Plug, 98.4Ft; Connector Type A L-Com AOCSP2825-030

Description
COMP CABLE, SFP28 PLUG-PLUG, 98.4FT; Connector Type A:SFP28 Plug; Connector Type B:SFP28 Plug; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMP CABLE, SFP28 PLUG-PLUG, 98.4FT; Connector Type A:SFP28 Plug; Connector Type B:SFP28 Plug; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comp Cable, Sfp28 Plug-Plug, 98.4Ft; Connector Type A L-Com - 29AH9133 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, Sfp28 Plug-Plug, 98.4Ft; Connector Type A L-Com
29AH9133
Comp Cable, Sfp28 Plug-Plug, 98.4Ft; Connector Type A L-Com 29AH9133
COMP CABLE, SFP28 PLUG-PLUG, 98.4FT; Connector Type A:SFP28 Plug; Connector Type B:SFP28 Plug; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COMP CABLE, SFP28 PLUG-PLUG, 98.4FT; Connector Type A:SFP28 Plug; Connector Type B:SFP28 Plug; Cable Length - Imperial:98.4ft; Cable Length - Metric:30m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH9133
Product Name Comp Cable, Sfp28 Plug-Plug, 98.4Ft; Connector Type A L-Com
Cable Length 98.43 ft (300 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
BNC Male to Cable Only, RG58C/U - 1222 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
Connector Type BNC
View Details
SMA Female Bulkhead St. Connector With RG316 Cable (L-10CM) + Open End - ET-SFS-BH-4L10C-OP - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type SMA Female Bulkhead
View Details