L-com, Inc. Comp Cable, Sfp28 Plug-Plug, 32.8Ft; Connector Type A L-Com AOCSP2825-010

Description
COMP CABLE, SFP28 PLUG-PLUG, 32.8FT; Connector Type A:SFP28 Plug; Connector Type B:SFP28 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMP CABLE, SFP28 PLUG-PLUG, 32.8FT; Connector Type A:SFP28 Plug; Connector Type B:SFP28 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comp Cable, Sfp28 Plug-Plug, 32.8Ft; Connector Type A L-Com - 29AH9131 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, Sfp28 Plug-Plug, 32.8Ft; Connector Type A L-Com
29AH9131
Comp Cable, Sfp28 Plug-Plug, 32.8Ft; Connector Type A L-Com 29AH9131
COMP CABLE, SFP28 PLUG-PLUG, 32.8FT; Connector Type A:SFP28 Plug; Connector Type B:SFP28 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COMP CABLE, SFP28 PLUG-PLUG, 32.8FT; Connector Type A:SFP28 Plug; Connector Type B:SFP28 Plug; Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH9131
Product Name Comp Cable, Sfp28 Plug-Plug, 32.8Ft; Connector Type A L-Com
Cable Length 32.81 ft (100 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Male BNC Breakout to X100W Mini-Hooks - 1010 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.2500 to 0.7500 ft (0.7620 to 2.29 dm)
Connector Type BNC
View Details