L-com, Inc. Comp Cable, Sfp28 Plug-Plug, 23Ft; Connector Type A L-Com AOCSP2825-007

Description
COMP CABLE, SFP28 PLUG-PLUG, 23FT; Connector Type A:SFP28 Plug; Connector Type B:SFP28 Plug; Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMP CABLE, SFP28 PLUG-PLUG, 23FT; Connector Type A:SFP28 Plug; Connector Type B:SFP28 Plug; Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comp Cable, Sfp28 Plug-Plug, 23Ft; Connector Type A L-Com - 29AH9130 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, Sfp28 Plug-Plug, 23Ft; Connector Type A L-Com
29AH9130
Comp Cable, Sfp28 Plug-Plug, 23Ft; Connector Type A L-Com 29AH9130
COMP CABLE, SFP28 PLUG-PLUG, 23FT; Connector Type A:SFP28 Plug; Connector Type B:SFP28 Plug; Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COMP CABLE, SFP28 PLUG-PLUG, 23FT; Connector Type A:SFP28 Plug; Connector Type B:SFP28 Plug; Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH9130
Product Name Comp Cable, Sfp28 Plug-Plug, 23Ft; Connector Type A L-Com
Cable Length 22.97 ft (70 dm)
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ QT Series: Space Qualified Phase Stable Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details