L-com, Inc. Comp Cable, Sfp28 Plug-Plug, 16.4Ft; Connector Type A L-Com AOCSP2825-005

Description
COMP CABLE, SFP28 PLUG-PLUG, 16.4FT; Connector Type A:SFP28 Plug; Connector Type B:SFP28 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMP CABLE, SFP28 PLUG-PLUG, 16.4FT; Connector Type A:SFP28 Plug; Connector Type B:SFP28 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comp Cable, Sfp28 Plug-Plug, 16.4Ft; Connector Type A L-Com - 29AH9129 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, Sfp28 Plug-Plug, 16.4Ft; Connector Type A L-Com
29AH9129
Comp Cable, Sfp28 Plug-Plug, 16.4Ft; Connector Type A L-Com 29AH9129
COMP CABLE, SFP28 PLUG-PLUG, 16.4FT; Connector Type A:SFP28 Plug; Connector Type B:SFP28 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COMP CABLE, SFP28 PLUG-PLUG, 16.4FT; Connector Type A:SFP28 Plug; Connector Type B:SFP28 Plug; Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH9129
Product Name Comp Cable, Sfp28 Plug-Plug, 16.4Ft; Connector Type A L-Com
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
SpaceNXT™ Q: Space Qualified Coaxial Cable Assemblies -  - Smiths Interconnect, a Molex company
Specs
Application RF
Cable Type Coaxial
View Details