L-com, Inc. Comp Cable, Sfp28 Plug-Plug, 9.8Ft; Connector Type A L-Com AOCSP2825-003

Description
COMP CABLE, SFP28 PLUG-PLUG, 9.8FT; Connector Type A:SFP28 Plug; Connector Type B:SFP28 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMP CABLE, SFP28 PLUG-PLUG, 9.8FT; Connector Type A:SFP28 Plug; Connector Type B:SFP28 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comp Cable, Sfp28 Plug-Plug, 9.8Ft; Connector Type A L-Com - 29AH9128 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, Sfp28 Plug-Plug, 9.8Ft; Connector Type A L-Com
29AH9128
Comp Cable, Sfp28 Plug-Plug, 9.8Ft; Connector Type A L-Com 29AH9128
COMP CABLE, SFP28 PLUG-PLUG, 9.8FT; Connector Type A:SFP28 Plug; Connector Type B:SFP28 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COMP CABLE, SFP28 PLUG-PLUG, 9.8FT; Connector Type A:SFP28 Plug; Connector Type B:SFP28 Plug; Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH9128
Product Name Comp Cable, Sfp28 Plug-Plug, 9.8Ft; Connector Type A L-Com
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

OBD II 8pin male to J1939 9pin male with flat cable - QLC16045 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Mini-SAS - 10111837-P010001LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -20 to 85 C (-4 to 185 F)
View Details
DisplayPort Cables - 102628 - RS Components, Ltd.
RS Components, Ltd.
Specs
Product Type DisplayPort
Cable Length 6.6 ft (20.12 dm)
Standards / Certifications RoHS
View Details