COMP CABLE, QSFP28-4XSFP28+ PLUG, 32.8FT; Connector Type A:QSFP28 38 Position Plug; Connector Type B:SFP28+ 20 Position Plug (4); Cable Length - Imperial:32.8ft; Cable Length - Metric:10m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 29AH9110 |
| Product Name | Comp Cable, Qsfp28-4Xsfp28+ Plug, 32.8Ft; Connector Type A L-Com |
| Cable Length | 32.81 ft (100 dm) |