L-com, Inc. Comp Cable, Qsfp28-4Xsfp28+ Plug, 23Ft; Connector Type A L-Com AOCQSP28100-007

Description
COMP CABLE, QSFP28-4XSFP28+ PLUG, 23FT; Connector Type A:QSFP28 38 Position Plug; Connector Type B:SFP28+ 20 Position Plug (4); Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMP CABLE, QSFP28-4XSFP28+ PLUG, 23FT; Connector Type A:QSFP28 38 Position Plug; Connector Type B:SFP28+ 20 Position Plug (4); Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comp Cable, Qsfp28-4Xsfp28+ Plug, 23Ft; Connector Type A L-Com - 29AH9109 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, Qsfp28-4Xsfp28+ Plug, 23Ft; Connector Type A L-Com
29AH9109
Comp Cable, Qsfp28-4Xsfp28+ Plug, 23Ft; Connector Type A L-Com 29AH9109
COMP CABLE, QSFP28-4XSFP28+ PLUG, 23FT; Connector Type A:QSFP28 38 Position Plug; Connector Type B:SFP28+ 20 Position Plug (4); Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COMP CABLE, QSFP28-4XSFP28+ PLUG, 23FT; Connector Type A:QSFP28 38 Position Plug; Connector Type B:SFP28+ 20 Position Plug (4); Cable Length - Imperial:23ft; Cable Length - Metric:7m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH9109
Product Name Comp Cable, Qsfp28-4Xsfp28+ Plug, 23Ft; Connector Type A L-Com
Cable Length 22.97 ft (70 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cable - 706-150/340-200 - WAGO
Specs
Application Instrumentation and Control
Product Type System
Cable Length 6.56 ft (20 dm)
View Details
2 suppliers
High Performance Dynamic Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details
HDMI Cables - 102578 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 30 ft (91.44 dm)
View Details
Flexible Coaxial Cable 3 GHz - FC759 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details