L-com, Inc. Comp Cable, Qsfp28-4Xsfp28+ Plug, 16.4Ft; Connector Type A L-Com AOCQSP28100-005

Description
COMP CABLE, QSFP28-4XSFP28+ PLUG, 16.4FT; Connector Type A:QSFP28 38 Position Plug; Connector Type B:SFP28+ 20 Position Plug (4); Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Description
COMP CABLE, QSFP28-4XSFP28+ PLUG, 16.4FT; Connector Type A:QSFP28 38 Position Plug; Connector Type B:SFP28+ 20 Position Plug (4); Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Comp Cable, QSFP28-4XSFP28+ Plug, 16.4Ft is an active optical cable designed for high-speed data transmission in data center environments. It features a QSFP28 connector on one end and four SFP28 connectors on the other, allowing for a breakout configuration that supports 100 Gbps links. Each channel can handle data rates of up to 28 Gbps, making it suitable for applications such as 100G Ethernet and 25G Ethernet link aggregation. This cable is compliant with industry standards, including SFF-8436 for the QSFP28 interface and SFF-8431/SFF-8432 for the SFP28 interface. It operates effectively within a temperature range of 0°C to 70°C without airflow and has a maximum power consumption of 2.5W per end. The cable is also electrically hot-pluggable, enhancing its usability in dynamic environments. Engineers considering this product should note its compatibility with various protocols, including Infiniband and Fiber Channel, and its construction using high-reliability 850nm VCSEL technology. The cable length of 16.4 feet (5 meters) is standard, with additional lengths available upon request.

Datasheet Summary
Powered by GS/AI

The Comp Cable, QSFP28-4XSFP28+ Plug, 16.4Ft is an active optical cable designed for high-speed data transmission in data center environments. It features a QSFP28 connector on one end and four SFP28 connectors on the other, allowing for a breakout configuration that supports 100 Gbps links. Each channel can handle data rates of up to 28 Gbps, making it suitable for applications such as 100G Ethernet and 25G Ethernet link aggregation. This cable is compliant with industry standards, including SFF-8436 for the QSFP28 interface and SFF-8431/SFF-8432 for the SFP28 interface. It operates effectively within a temperature range of 0°C to 70°C without airflow and has a maximum power consumption of 2.5W per end. The cable is also electrically hot-pluggable, enhancing its usability in dynamic environments. Engineers considering this product should note its compatibility with various protocols, including Infiniband and Fiber Channel, and its construction using high-reliability 850nm VCSEL technology. The cable length of 16.4 feet (5 meters) is standard, with additional lengths available upon request.

Suppliers

Company
Product
Description
Supplier Links
Comp Cable, Qsfp28-4Xsfp28+ Plug, 16.4Ft; Connector Type A L-Com - 29AH9108 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, Qsfp28-4Xsfp28+ Plug, 16.4Ft; Connector Type A L-Com
29AH9108
Comp Cable, Qsfp28-4Xsfp28+ Plug, 16.4Ft; Connector Type A L-Com 29AH9108
COMP CABLE, QSFP28-4XSFP28+ PLUG, 16.4FT; Connector Type A:QSFP28 38 Position Plug; Connector Type B:SFP28+ 20 Position Plug (4); Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COMP CABLE, QSFP28-4XSFP28+ PLUG, 16.4FT; Connector Type A:QSFP28 38 Position Plug; Connector Type B:SFP28+ 20 Position Plug (4); Cable Length - Imperial:16.4ft; Cable Length - Metric:5m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH9108
Product Name Comp Cable, Qsfp28-4Xsfp28+ Plug, 16.4Ft; Connector Type A L-Com
Cable Length 16.4 ft (50 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Low - Loss Cable - Model SAC-26G - A.H. Systems Inc.
Specs
Application RF
Product Type Patch
Cable Type Coaxial
View Details
Power, Line Cables and Extension Cords - 189-512009-01-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 10 ft (30.48 dm)
Connector Type NEMA 5-15P
View Details