L-com, Inc. Comp Cable, Qsfp28-4Xsfp28+ Plug, 9.8Ft; Connector Type A L-Com AOCQSP28100-003

Description
COMP CABLE, QSFP28-4XSFP28+ PLUG, 9.8FT; Connector Type A:QSFP28 38 Position Plug; Connector Type B:SFP28+ 20 Position Plug (4); Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMP CABLE, QSFP28-4XSFP28+ PLUG, 9.8FT; Connector Type A:QSFP28 38 Position Plug; Connector Type B:SFP28+ 20 Position Plug (4); Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comp Cable, Qsfp28-4Xsfp28+ Plug, 9.8Ft; Connector Type A L-Com - 29AH9107 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, Qsfp28-4Xsfp28+ Plug, 9.8Ft; Connector Type A L-Com
29AH9107
Comp Cable, Qsfp28-4Xsfp28+ Plug, 9.8Ft; Connector Type A L-Com 29AH9107
COMP CABLE, QSFP28-4XSFP28+ PLUG, 9.8FT; Connector Type A:QSFP28 38 Position Plug; Connector Type B:SFP28+ 20 Position Plug (4); Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COMP CABLE, QSFP28-4XSFP28+ PLUG, 9.8FT; Connector Type A:QSFP28 38 Position Plug; Connector Type B:SFP28+ 20 Position Plug (4); Cable Length - Imperial:9.8ft; Cable Length - Metric:3m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH9107
Product Name Comp Cable, Qsfp28-4Xsfp28+ Plug, 9.8Ft; Connector Type A L-Com
Cable Length 9.84 ft (30 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 8-pole - A-K8P-M12-S-G-10M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 32.81 ft (100 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Stability Cables - SP-24-MM-36-LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
Plug socket with cable - KMEB-3-24-2,5-LED - Festo Corporation
Specs
Cable Length 8.2 ft (25 dm)
Connector Type Form C Socket, angled 2-pin as per DIN EN 175301-803
Rated Temperature -20 to 80 C (-4 to 176 F)
View Details