L-com, Inc. Comp Cable, Qsfp28-4Xsfp28+ Plug, 3.3Ft; Connector Type A L-Com AOCQSP28100-001

Description
COMP CABLE, QSFP28-4XSFP28+ PLUG, 3.3FT; Connector Type A:QSFP28 38 Position Plug; Connector Type B:SFP28+ 20 Position Plug (4); Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
COMP CABLE, QSFP28-4XSFP28+ PLUG, 3.3FT; Connector Type A:QSFP28 38 Position Plug; Connector Type B:SFP28+ 20 Position Plug (4); Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comp Cable, Qsfp28-4Xsfp28+ Plug, 3.3Ft; Connector Type A L-Com - 29AH9106 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, Qsfp28-4Xsfp28+ Plug, 3.3Ft; Connector Type A L-Com
29AH9106
Comp Cable, Qsfp28-4Xsfp28+ Plug, 3.3Ft; Connector Type A L-Com 29AH9106
COMP CABLE, QSFP28-4XSFP28+ PLUG, 3.3FT; Connector Type A:QSFP28 38 Position Plug; Connector Type B:SFP28+ 20 Position Plug (4); Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

COMP CABLE, QSFP28-4XSFP28+ PLUG, 3.3FT; Connector Type A:QSFP28 38 Position Plug; Connector Type B:SFP28+ 20 Position Plug (4); Cable Length - Imperial:3.3ft; Cable Length - Metric:1m; Jacket Color:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH9106
Product Name Comp Cable, Qsfp28-4Xsfp28+ Plug, 3.3Ft; Connector Type A L-Com
Cable Length 3.28 ft (10 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Stacking Double Banana Plug Test Cable RG58C/U to X100W Mini-Hook and Alligator - 1051 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details