L-com, Inc. Active Optical Cable Qsfp+ 40Gbps, 3 Meter, Msa Compatible Rohs Compliant L-Com AOCQP40-003

Description
ACTIVE OPTICAL CABLE QSFP+ 40GBPS, 3 METER, MSA COMPATIBLE ROHS COMPLIANT: YES
Description
ACTIVE OPTICAL CABLE QSFP+ 40GBPS, 3 METER, MSA COMPATIBLE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Active Optical Cable QSFP+ 40Gbps, 3 Meter, MSA Compatible is designed for high-speed data transmission in data center environments. It supports a maximum aggregate data rate of 42 Gbps across four channels, with each channel capable of 10.5 Gbps. The cable utilizes 850nm VCSEL technology, ensuring high reliability and performance. It is compliant with the QSFP+ MSA standards and is suitable for applications such as 40G Ethernet, InfiniBand, and Fibre Channel. The cable is electrically hot-pluggable and features a low power consumption of less than 1.5W per cable end. It operates within a temperature range of 0°C to 70°C and is RoHS compliant. This product is ideal for engineers seeking a reliable solution for intra-rack and inter-rack connections in high-performance computing environments.

Datasheet Summary
Powered by GS/AI

The Active Optical Cable QSFP+ 40Gbps, 3 Meter, MSA Compatible is designed for high-speed data transmission in data center environments. It supports a maximum aggregate data rate of 42 Gbps across four channels, with each channel capable of 10.5 Gbps. The cable utilizes 850nm VCSEL technology, ensuring high reliability and performance. It is compliant with the QSFP+ MSA standards and is suitable for applications such as 40G Ethernet, InfiniBand, and Fibre Channel. The cable is electrically hot-pluggable and features a low power consumption of less than 1.5W per cable end. It operates within a temperature range of 0°C to 70°C and is RoHS compliant. This product is ideal for engineers seeking a reliable solution for intra-rack and inter-rack connections in high-performance computing environments.

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable Qsfp+ 40Gbps, 3 Meter, Msa Compatible Rohs Compliant L-Com - 29AH9083 - Newark, An Avnet Company
Chicago, IL, United States
Active Optical Cable Qsfp+ 40Gbps, 3 Meter, Msa Compatible Rohs Compliant L-Com
29AH9083
Active Optical Cable Qsfp+ 40Gbps, 3 Meter, Msa Compatible Rohs Compliant L-Com 29AH9083
ACTIVE OPTICAL CABLE QSFP+ 40GBPS, 3 METER, MSA COMPATIBLE ROHS COMPLIANT: YES

ACTIVE OPTICAL CABLE QSFP+ 40GBPS, 3 METER, MSA COMPATIBLE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH9083
Product Name Active Optical Cable Qsfp+ 40Gbps, 3 Meter, Msa Compatible Rohs Compliant L-Com
Product Type SFP+ Cable
Unlock Full Specs
to access all available technical data

Similar Products

2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Male BNC Breakout to Lead Only, 18 AWG wire - 1015-M - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 0.4167 ft (1.27 dm)
Connector Type BNC
View Details