L-com, Inc. Active Optical Cable Qsfp+ 40Gbps, 3 Meters, Arista Compatible Rohs Compliant L-Com AOCQP40-003-AR

Description
ACTIVE OPTICAL CABLE QSFP+ 40GBPS, 3 METERS, ARISTA COMPATIBLE ROHS COMPLIANT: YES
Description
ACTIVE OPTICAL CABLE QSFP+ 40GBPS, 3 METERS, ARISTA COMPATIBLE ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The Active Optical Cable QSFP+ 40Gbps, 3 Meters, is designed for high-speed data transmission in data center environments. It supports a maximum aggregate data rate of 42 Gbps across four channels, with each channel capable of 10.5 Gbps. This cable is compliant with the QSFP+ MSA and is suitable for applications such as 40G Ethernet, InfiniBand, and Fibre Channel. The cable utilizes 850nm VCSEL technology, ensuring high reliability and performance. It is electrically hot-pluggable and features a low power consumption of less than 1.5W per cable end. The operating temperature range is from 0°C to 70°C, making it suitable for various environments. The cable is also RoHS compliant, ensuring it meets environmental standards. Engineers looking for a reliable and efficient solution for high-speed interconnects may find this product suitable for their projects.

Datasheet Summary
Powered by GS/AI

The Active Optical Cable QSFP+ 40Gbps, 3 Meters, is designed for high-speed data transmission in data center environments. It supports a maximum aggregate data rate of 42 Gbps across four channels, with each channel capable of 10.5 Gbps. This cable is compliant with the QSFP+ MSA and is suitable for applications such as 40G Ethernet, InfiniBand, and Fibre Channel. The cable utilizes 850nm VCSEL technology, ensuring high reliability and performance. It is electrically hot-pluggable and features a low power consumption of less than 1.5W per cable end. The operating temperature range is from 0°C to 70°C, making it suitable for various environments. The cable is also RoHS compliant, ensuring it meets environmental standards. Engineers looking for a reliable and efficient solution for high-speed interconnects may find this product suitable for their projects.

Suppliers

Company
Product
Description
Supplier Links
Active Optical Cable Qsfp+ 40Gbps, 3 Meters, Arista Compatible Rohs Compliant L-Com - 29AH9084 - Newark, An Avnet Company
Chicago, IL, United States
Active Optical Cable Qsfp+ 40Gbps, 3 Meters, Arista Compatible Rohs Compliant L-Com
29AH9084
Active Optical Cable Qsfp+ 40Gbps, 3 Meters, Arista Compatible Rohs Compliant L-Com 29AH9084
ACTIVE OPTICAL CABLE QSFP+ 40GBPS, 3 METERS, ARISTA COMPATIBLE ROHS COMPLIANT: YES

ACTIVE OPTICAL CABLE QSFP+ 40GBPS, 3 METERS, ARISTA COMPATIBLE ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH9084
Product Name Active Optical Cable Qsfp+ 40Gbps, 3 Meters, Arista Compatible Rohs Compliant L-Com
Product Type SFP+ Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details