L-com, Inc. Comp Cable, 38P Qsfp28 Plug-Plug, 23Ft; Cable Length Metric L-Com AOCQP28100-007

Description
COMP CABLE, 38P QSFP28 PLUG-PLUG, 23FT; Cable Length - Metric:7m; Cable Length - Imperial:23ft; Jacket Color:-; Product Range:-; Connector Type A:QSFP28 38 Position Plug; Connector Type B:QSFP28 38 Position Plug RoHS Compliant: Yes
Datasheet
Description
COMP CABLE, 38P QSFP28 PLUG-PLUG, 23FT; Cable Length - Metric:7m; Cable Length - Imperial:23ft; Jacket Color:-; Product Range:-; Connector Type A:QSFP28 38 Position Plug; Connector Type B:QSFP28 38 Position Plug RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Comp Cable, 38P Qsfp28 Plug-Plug, 23Ft; Cable Length Metric L-Com - 29AH9071 - Newark, An Avnet Company
Chicago, IL, United States
Comp Cable, 38P Qsfp28 Plug-Plug, 23Ft; Cable Length Metric L-Com
29AH9071
Comp Cable, 38P Qsfp28 Plug-Plug, 23Ft; Cable Length Metric L-Com 29AH9071
COMP CABLE, 38P QSFP28 PLUG-PLUG, 23FT; Cable Length - Metric:7m; Cable Length - Imperial:23ft; Jacket Color:-; Product Range:-; Connector Type A:QSFP28 38 Position Plug; Connector Type B:QSFP28 38 Position Plug RoHS Compliant: Yes

COMP CABLE, 38P QSFP28 PLUG-PLUG, 23FT; Cable Length - Metric:7m; Cable Length - Imperial:23ft; Jacket Color:-; Product Range:-; Connector Type A:QSFP28 38 Position Plug; Connector Type B:QSFP28 38 Position Plug RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 29AH9071
Product Name Comp Cable, 38P Qsfp28 Plug-Plug, 23Ft; Cable Length Metric L-Com
Cable Length 22.97 ft (70 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Overmolded double OBDII J1962 16P connect to Battery clamp - QLC16024 - QL-Custom Technology Limited
Specs
Application Automotive
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Interface Adapters & Converters - 100789 - RS Components, Ltd.
Specs
Application Computer
Connector Type D-sub, 9-Pin
Gender Male-Male
View Details