L-com, Inc. Infrared Thermometer (-58°F to +1,022°F) (-50°C to +550°C) AEMC-CA879

Description
The Infrared Thermometer Model CA879 is a non-contact temperature measuring instrument. It provides precision measurement with its laser target feature. To measure the temperature of an object, simply point the gun at the surface of the object and the temperature will appear on the digital display. The thermometer has an automatic shut-off feature. Shut-off will occur approximately 10 seconds after the trigger is released. All objects whose temperature is higher than absolute zero (-273.15 K) emit infrared energy. This energy radiates in all directions at the speed of light. When the gun is pointed at an object, the probe’s lens senses this energy and focuses it onto an infrared detector comprised of a thermocouple stack. The detector produces a voltage signal proportional to the amount of energy received, and therefore proportional to the object’s temperature. Certain objects emit infrared energy, but also reflect it. Unlike matt surfaces, shiny or highly-polished surfaces tend to reflect energy. This reflection is represented by a factor called emissivity, which may vary from 0.1 for a highly reflective object to 1 for a black object. In the case of the Infrared Thermometer Model CA879, the emissivity is preset at 0.95, the most frequent value, enabling approximately 90% of all applications to be covered. Features 12:1 Field of Vision Ratio, Fixed 0.95 emissivity 2000-count backlit LCD. Measures temperature in °F and °C (-58ºF to +1,022ºF) (-50ºC to +550ºC) Auto-HOLD function Easy one-hand operation, product includes soft carrying case, 9V battery and user manual Non-contact infrared sensor, laser guide for precise aim Application Test faulty motor winding insulation, overheated high voltage transformers Automotive & Marine repair and maintenance Food safety and processing Perform HVAC energy audits Test terminals on circuit breaker panels
Datasheet
Description
The Infrared Thermometer Model CA879 is a non-contact temperature measuring instrument. It provides precision measurement with its laser target feature. To measure the temperature of an object, simply point the gun at the surface of the object and the temperature will appear on the digital display. The thermometer has an automatic shut-off feature. Shut-off will occur approximately 10 seconds after the trigger is released. All objects whose temperature is higher than absolute zero (-273.15 K) emit infrared energy. This energy radiates in all directions at the speed of light. When the gun is pointed at an object, the probe’s lens senses this energy and focuses it onto an infrared detector comprised of a thermocouple stack. The detector produces a voltage signal proportional to the amount of energy received, and therefore proportional to the object’s temperature. Certain objects emit infrared energy, but also reflect it. Unlike matt surfaces, shiny or highly-polished surfaces tend to reflect energy. This reflection is represented by a factor called emissivity, which may vary from 0.1 for a highly reflective object to 1 for a black object. In the case of the Infrared Thermometer Model CA879, the emissivity is preset at 0.95, the most frequent value, enabling approximately 90% of all applications to be covered. Features 12:1 Field of Vision Ratio, Fixed 0.95 emissivity 2000-count backlit LCD. Measures temperature in °F and °C (-58ºF to +1,022ºF) (-50ºC to +550ºC) Auto-HOLD function Easy one-hand operation, product includes soft carrying case, 9V battery and user manual Non-contact infrared sensor, laser guide for precise aim Application Test faulty motor winding insulation, overheated high voltage transformers Automotive & Marine repair and maintenance Food safety and processing Perform HVAC energy audits Test terminals on circuit breaker panels
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Infrared Thermometer (-58°F to +1,022°F) (-50°C to +550°C) - AEMC-CA879 - L-com, Inc.
North Andover, MA, United States
Infrared Thermometer (-58°F to +1,022°F) (-50°C to +550°C)
AEMC-CA879
Infrared Thermometer (-58°F to +1,022°F) (-50°C to +550°C) AEMC-CA879
The Infrared Thermometer Model CA879 is a non-contact temperature measuring instrument. It provides precision measurement with its laser target feature. To measure the temperature of an object, simply point the gun at the surface of the object and the temperature will appear on the digital display. The thermometer has an automatic shut-off feature. Shut-off will occur approximately 10 seconds after the trigger is released. All objects whose temperature is higher than absolute zero (-273.15 K) emit infrared energy. This energy radiates in all directions at the speed of light. When the gun is pointed at an object, the probe’s lens senses this energy and focuses it onto an infrared detector comprised of a thermocouple stack. The detector produces a voltage signal proportional to the amount of energy received, and therefore proportional to the object’s temperature. Certain objects emit infrared energy, but also reflect it. Unlike matt surfaces, shiny or highly-polished surfaces tend to reflect energy. This reflection is represented by a factor called emissivity, which may vary from 0.1 for a highly reflective object to 1 for a black object. In the case of the Infrared Thermometer Model CA879, the emissivity is preset at 0.95, the most frequent value, enabling approximately 90% of all applications to be covered. Features 12:1 Field of Vision Ratio, Fixed 0.95 emissivity 2000-count backlit LCD. Measures temperature in °F and °C (-58ºF to +1,022ºF) (-50ºC to +550ºC) Auto-HOLD function Easy one-hand operation, product includes soft carrying case, 9V battery and user manual Non-contact infrared sensor, laser guide for precise aim Application Test faulty motor winding insulation, overheated high voltage transformers Automotive & Marine repair and maintenance Food safety and processing Perform HVAC energy audits Test terminals on circuit breaker panels

The Infrared Thermometer Model CA879 is a non-contact temperature measuring instrument. It provides precision measurement with its laser target feature. To measure the temperature of an object, simply point the gun at the surface of the object and the temperature will appear on the digital display. The thermometer has an automatic shut-off feature. Shut-off will occur approximately 10 seconds after the trigger is released. All objects whose temperature is higher than absolute zero (-273.15 K) emit infrared energy. This energy radiates in all directions at the speed of light. When the gun is pointed at an object, the probe’s lens senses this energy and focuses it onto an infrared detector comprised of a thermocouple stack. The detector produces a voltage signal proportional to the amount of energy received, and therefore proportional to the object’s temperature. Certain objects emit infrared energy, but also reflect it. Unlike matt surfaces, shiny or highly-polished surfaces tend to reflect energy. This reflection is represented by a factor called emissivity, which may vary from 0.1 for a highly reflective object to 1 for a black object. In the case of the Infrared Thermometer Model CA879, the emissivity is preset at 0.95, the most frequent value, enabling approximately 90% of all applications to be covered.

Features

  • 12:1 Field of Vision Ratio, Fixed 0.95 emissivity
  • 2000-count backlit LCD. Measures temperature in °F and °C (-58ºF to +1,022ºF) (-50ºC to +550ºC)
  • Auto-HOLD function
  • Easy one-hand operation, product includes soft carrying case, 9V battery and user manual
  • Non-contact infrared sensor, laser guide for precise aim

Application

  • Test faulty motor winding insulation, overheated high voltage transformers
  • Automotive & Marine repair and maintenance
  • Food safety and processing
  • Perform HVAC energy audits
  • Test terminals on circuit breaker panels
Supplier's Site Datasheet

Technical Specifications

  L-com, Inc.
Product Category Industrial Thermometers
Product Number AEMC-CA879
Product Name Infrared Thermometer (-58°F to +1,022°F) (-50°C to +550°C)
Unlock Full Specs
to access all available technical data

Similar Products

Smart High-Precision Pyrometers - SPOT+ M3-5 - LAND
Specs
Thermometer Type Thermal Pyrometer / Detector
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 0.0 to 500 C (32 to 932 F)
View Details
Multipoint temperature sensor - TSM800 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Display / Scale Characteristics Celsius/Centigrade
View Details
Pyrometer PCE-889B - PCE-889B - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Thermometer Type Other; Thermal Pyrometer / Detector
Display / Scale Characteristics Celsius/Centigrade
Range -50 to 1000 C (-58 to 1832 F)
View Details
UT309A Industrial Infrared Thermometer - UT309A - Uni-Trend US
Specs
Thermometer Type Thermal Pyrometer / Detector
Range -35 to 450 C (-31 to 842 F)
View Details